TE Connectivity Card Edge Connectors 583361-3

Description
CONT AMP LF
Request a Quote Datasheet
Description
CONT AMP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - 583361-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
583361-3
Card Edge Connectors 583361-3
CONT AMP LF

CONT AMP LF

Buy Now
Card Edge Connector Contacts - A104029CT-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A104029CT-ND
Card Edge Connector Contacts A104029CT-ND
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Buy Now Datasheet
Card Edge Connector Contacts - A104029TR-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
A104029TR-ND
Card Edge Connector Contacts A104029TR-ND
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Buy Now Datasheet
OEM Souring - 1464976-583361-3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Souring
1464976-583361-3
OEM Souring 1464976-583361-3
Category: OEM Souring Win Source Part Number: 1464976-583361-3 Manufacturer: TE Connectivity

Category: OEM Souring
Win Source Part Number: 1464976-583361-3
Manufacturer: TE Connectivity

Buy Now
Cont Amp Lf Rohs Compliant Amp - Te Connectivity - 01H7829 - Newark, An Avnet Company
Chicago, IL, United States
Cont Amp Lf Rohs Compliant Amp - Te Connectivity
01H7829
Cont Amp Lf Rohs Compliant Amp - Te Connectivity 01H7829
CONT AMP LF ROHS COMPLIANT: YES

CONT AMP LF ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583361-3 A104029CT-ND 1464976-583361-3 01H7829
Product Name Card Edge Connectors Card Edge Connector Contacts OEM Souring Cont Amp Lf Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details