MICRO-D 25P M RA SLDR,15u"AU
25 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO-D SUB CONN, R/A PLUG, 25POS/SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:581 M Series; No. of Contacts:25Contacts;
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 581-M25-113L461 | 37-581-M25-113L461-ND | 31AJ9745 |
| Product Name | Connectors I/O - Micro / Nano D & Rectangular (Non-MIL) | D-Sub Connector Assemblies | Micro-D Sub Conn, R/a Plug, 25Pos/solder; D Sub Connector Type Norcomp |
| Connector Type | Micro Connector and Nano Connector | Plug, Male Pins | D-Sub Connector |
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 60 volts |