Switchcraft, Inc. DIN Right Angle PC Mount Receptacles 57PC5FS

Description
Shielded Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Request a Quote Datasheet
Description
Shielded Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Right Angle PC Mount Receptacles - 57PC5FS - Conxall Corporation
Villa Park, IL, USA
DIN Right Angle PC Mount Receptacles
57PC5FS
DIN Right Angle PC Mount Receptacles 57PC5FS
Shielded Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Shielded Female DIN Right Angle PC Mount, 5 contacts at 180°, Contact Arrangement F
PC mount DIN connectors connect at right-angle to mounting surface. Ground contact provides complete shielding through receptacles.

Supplier's Site
DIN Connectors - 8782662 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
8782662
DIN Connectors 8782662
Switchcraft 57PC5FS DIN Connector

Switchcraft 57PC5FS DIN Connector

Supplier's Site
Circular Connector Assemblies - SC1822-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1822-ND
Circular Connector Assemblies SC1822-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
DIN CONNECTOR, RoHS

DIN CONNECTOR, RoHS

Buy Now
DIN Receptacle, Audio; Right Angle Shielded Receptacle - 70214205 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Receptacle, Audio; Right Angle Shielded Receptacle
70214205
DIN Receptacle, Audio; Right Angle Shielded Receptacle 70214205
Right Angle Shielded DIN Receptacle Type, Audio Connector DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown. Typical, except flange surrounding face of insert is metal to provide through-grounding between plug and receptacle and to potential panel⁄chassis for common grounding.

Right Angle Shielded DIN Receptacle Type, Audio Connector
DIN is the name given to this high-quality family of versatile miniature audio connectors. Features include solder lug or PC terminations, as well as bright nickel-plated or colorful plastic snap-on shells. Designed for audio circuitry, they are also ideal for test equipment, computers and other types of low level circuits. Precision manufactured. The parts listed are a small representation of a large and growing family. Call the closest sales office for parts not shown.
Typical, except flange surrounding face of insert is metal to provide through-grounding between plug and receptacle and to potential panel⁄chassis for common grounding.

Supplier's Site
Circular Connector Assemblies - 57PC5FS - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
57PC5FS
Circular Connector Assemblies 57PC5FS
CONN RCPT FMALE DIN 5POS SOLDER

CONN RCPT FMALE DIN 5POS SOLDER

Supplier's Site Datasheet
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 10J8504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
10J8504
Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 10J8504
CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 57PC5FS 8782662 SC1822-ND 57PC5FS 70214205 57PC5FS 10J8504
Product Name DIN Right Angle PC Mount Receptacles DIN Connectors Circular Connector Assemblies DIN Receptacle, Audio; Right Angle Shielded Receptacle Circular Connector Assemblies Connector, Din, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Receptacle, Female Sockets DIN Connector DIN Connector Circular / Cylindrical Connectors Audio / Video; DIN Connector
Gender Male / Plug; Female / Jack Female / Jack
Mounting Pcb mount Through Hole, Right Angle PCB Through Hole, Right Angle PCB Mount
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data