TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5917631-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332140-5917631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Bulk Number of Positions: 40 Pitch: 0.050" (1.27mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Height Above Board: 0.275" (6.99mm) Standard Package: 130 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-5917631-1,59176 31-1-ND,A114070,-591 7631-1-SI Base Product Number: 5917631 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332140-5917631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Bulk Number of Positions: 40 Pitch: 0.050" (1.27mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Height Above Board: 0.275" (6.99mm) Standard Package: 130 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-5917631-1,59176 31-1-ND,A114070,-591 7631-1-SI Base Product Number: 5917631 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332140-5917631-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332140-5917631-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332140-5917631-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332140-5917631-1 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Bulk Number of Positions: 40 Pitch: 0.050" (1.27mm) Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Height Above Board: 0.275" (6.99mm) Standard Package: 130 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 2266-5917631-1,59176 31-1-ND,A114070,-591 7631-1-SI Base Product Number: 5917631 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332140-5917631-1
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Bulk
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Height Above Board: 0.275" (6.99mm)
Standard Package: 130
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 2266-5917631-1,5917631-1-ND,A114070,-5917631-1-SI
Base Product Number: 5917631
RoHS Status: RoHS Compliant

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5917631-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5917631-1
Board to Board & Mezzanine Connectors 5917631-1
PLUG ASS Y(V) 40P 1.27FHBB

PLUG ASS Y(V) 40P 1.27FHBB

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5917631-1
Board to Board & Mezzanine Connectors 5917631-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
438-5917631-1
Through-Hole Electronic Connector 438-5917631-1
40 Pos 2 Row 0.05" Pitch Modular Ethernet Plug, Straight, Through Hole, Gold/Tin Product overview: 5917631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5917631-1 can be used for catalog matching and distributor lookup.

40 Pos 2 Row 0.05" Pitch Modular Ethernet Plug, Straight, Through Hole, Gold/Tin Product overview: 5917631-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5917631-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A114070-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A114070-ND
Arrays, Edge Type, Mezzanine (Board to Board) A114070-ND
40 Position Connector Plug, Center Strip Contacts Through Hole Gold

40 Position Connector Plug, Center Strip Contacts Through Hole Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB - 792-5917631-1 - Utmel Electronic Limited
Hong Kong, China
Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB
792-5917631-1
Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB 792-5917631-1
Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB

Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5917631-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5917631-1
CONN PLUG 40POS VERT GOLD

CONN PLUG 40POS VERT GOLD

Supplier's Site
Plug Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity - 19R3416 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity
19R3416
Plug Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity 19R3416
PLUG ASS'Y(V) 40P 1.27FHBB

PLUG ASS'Y(V) 40P 1.27FHBB

Supplier's Site
Plug Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity - 76AC9411 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity
76AC9411
Plug Ass Y(V) 40P 1.27Fhbb Amp - Te Connectivity 76AC9411
PLUG ASS Y(V) 40P 1.27FHBB

PLUG ASS Y(V) 40P 1.27FHBB

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332140-5917631-1 5917631-1 438-5917631-1 A114070-ND 792-5917631-1 5917631-1 19R3416
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Through-Hole Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors PLUG ASY V 40P 1.27FHBB Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Plug Ass'y(V) 40P 1.27Fhbb Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole Through Hole
Gender Male / Plug Male / Plug
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data