TE Connectivity Card Edge Connector Contacts 583989-3

Description
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold
Request a Quote Datasheet
Description
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Contacts - 583989-3-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Contacts
583989-3-ND
Card Edge Connector Contacts 583989-3-ND
Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Edge Terminal Non-Gendered 18-22 AWG Crimp Gold

Buy Now Datasheet
Contact, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 98F4518 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
98F4518
Contact, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 98F4518
CONTACT, 22-18AWG, CRIMP; Product Range:AMP-LEAF TM Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, 22-18AWG, CRIMP; Product Range:AMP-LEAF TM Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.156 Centerline Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contampleafl/p30/3Au Rohs Compliant Amp - Te Connectivity - 95AC0716 - Newark, An Avnet Company
Chicago, IL, United States
Contampleafl/p30/3Au Rohs Compliant Amp - Te Connectivity
95AC0716
Contampleafl/p30/3Au Rohs Compliant Amp - Te Connectivity 95AC0716
CONTAMPLEAFL/P30/3AU ROHS COMPLIANT: YES

CONTAMPLEAFL/P30/3AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583989-3-ND 98F4518 95AC0716
Product Name Card Edge Connector Contacts Contact, 22-18Awg, Crimp; Product Range Amp - Te Connectivity Contampleafl/p30/3Au Rohs Compliant Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products