DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
140
150
160
170
180
190
200
201
202
203
204
205
206
207
208
209
210
211
212
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "11 (Mate), 22 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "12 (Mate), 24 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "2 (Mate), 4 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "3 (Mate), 6 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "4 (Mate), 8 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "5 (Mate), 10 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "8 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder" | |
| 1 Port Modular Mounting Frame Black | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 10 Position Terminal Block Plug, Male Pins 180° Free Hanging (In-Line) | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position One Piece Backshell Connector Black 180° Shielded | |
| 15 Position One Piece Backshell Connector Black 180° Unshielded | |
| 15 Position One Piece Backshell Connector Black 90° Unshielded | |
| 15 Position One Piece Backshell Connector Silver 180° Shielded | |
| 15 Position One Piece Backshell Connector Silver 30°, 180° Shielded | |
| 15 Position Two Piece Backshell Connector 180° Shielded | |
| 15 Position Two Piece Backshell Connector 45° Shielded | |
| 15 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 15 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Black 90° Unshielded | |
| 15 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 40°, 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 45°, 180° Shielded | |
| 15 Position Two Piece Backshell Connector Silver 90°, 180° Shielded | |
| 16 Position DIP, DIL - Header Connector Forked Gold | |
| 16 Position DIP, DIL - Header Connector Forked Tin | |
| 16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle | |
| 2 Pole Power Stud Terminal Block 600A 600V | |
| 2 Port Faceplate Gray Single Gang | |
| 2 Position Two Piece Backshell Connector Gray 180° Unshielded | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 20 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 24 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 240 Position DIMM DDR2 SDRAM Socket Through Hole, 25° Angle | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 25 Position One Piece Backshell Connector 180° Shielded | |
| 25 Position One Piece Backshell Connector Black 180° Unshielded | |
| 25 Position One Piece Backshell Connector Black 90° Unshielded | |
| 25 Position Two Piece Backshell Connector 180° Shielded | |
| 25 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 25 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 25 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 25 Position Two Piece Backshell Connector Black 90° Unshielded | |
| 25 Position Two Piece Backshell Connector Gray 45°, 180° Shielded | |
| 25 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 40°, 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 26 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 3 Pole Power Stud Terminal Block 600A 600V | |
| 3 Position Two Piece Backshell Connector Gray 180° Unshielded | |
| 30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 30 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position One Piece Backshell Connector 45° Shielded | |
| 37 Position One Piece Backshell Connector Black 180° Unshielded | |
| 37 Position One Piece Backshell Connector Black 90° Unshielded | |
| 37 Position Two Piece Backshell Connector 180° Shielded | |
| 37 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 37 Position Two Piece Backshell Connector Black 45° Shielded | |
| 37 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 37 Position Two Piece Backshell Connector Black 90° Unshielded | |
| 37 Position Two Piece Backshell Connector Gray 90°, 180° Unshielded | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 40°, 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45°, 180° Shielded | |
| 4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle | |
| 4 Position Interface Module Punch Down Block To RJ45 Jack 22-26 AWG | |
| 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle | |
| 40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium 26-28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold or Gold-Palladium | |
| 40 Position Rectangular Receptacle Connector IDC Gold | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position One Piece Backshell Connector Black 180° Unshielded | |
| 50 Position One Piece Backshell Connector Black 90° Unshielded | |
| 50 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 50 Position Two Piece Backshell Connector 180° Shielded | |
| 50 Position Two Piece Backshell Connector 180° Unshielded | |
| 50 Position Two Piece Backshell Connector 45° Shielded | |
| 50 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 50 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 50 Position Two Piece Backshell Connector Black 90° Unshielded | |
| 50 Position Two Piece Backshell Connector Silver 40°, 180° Shielded | |
| 50 Position Two Piece Backshell Connector Silver 45°, 180° Shielded | |
| 6 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 6 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 9 Position One Piece Backshell Connector 180° Shielded | |
| 9 Position One Piece Backshell Connector 180° Unshielded | |
| 9 Position One Piece Backshell Connector 180° | |
| 9 Position One Piece Backshell Connector Black 180° Unshielded | |
| 9 Position One Piece Backshell Connector Black 90° Unshielded | |
| 9 Position One Piece Backshell Connector Silver 30° Shielded | |
| 9 Position Two Piece Backshell Connector 180° Shielded | |
| 9 Position Two Piece Backshell Connector 45° Shielded | |
| 9 Position Two Piece Backshell Connector 45°, 180° Shielded | |
| 9 Position Two Piece Backshell Connector Black 180° Unshielded | |
| 9 Position Two Piece Backshell Connector Black 45° Unshielded | |
| 9 Position Two Piece Backshell Connector Black 45°, 180° Unshielded | |
| 9 Position Two Piece Backshell Connector Black 90° Unshielded | |
| 9 Position Two Piece Backshell Connector Gray 180° Unshielded | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 40° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 45° Shielded | |
| CONN DIP HDR IDC 16POS VERT | |
| CONN JACK 1PORT PCB | |
| Connector Adapter Plate | |
| Connector Cap (Cover) For D-Sub Connectors | |
| Connector Cap (Cover), Protective For D-Sub Connectors, Female | |
| Connector Cap (Cover), Screen For D-Sub Connectors, Female | |
| Connector Cap (Cover), Screen For D-Sub Connectors, Male | |
| Connector Cap (Cover), Screen For D-Sub Connectors | |
| Connector Cap (Cover), Sealing For D-Sub Backshell | |
| Connector Cap (Cover), Sealing For D-Sub Connectors, Female | |
| Connector Cap (Cover), Sealing For D-Sub Connectors, Male | |
| Connector Cover Plate | |
| Connector Cover with Retaining Cord | |
| Connector Frame For RJ45 Socket Inserts | |
| Connector Light Pipe For SFP Cage | |
| Connector Lock For D-Sub Slide Lock | |
| Connector Locking Screw Barrel | |
| Connector Panel Mount Frame For RJ45 Socket Inserts | |
| Connector Plug Assembly Frame | |
| D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 22-28 AWG Crimp Stamped | |
| D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped | |
| Hood Connector Top Entry PG11 D7 IP54 - Dust Protected, Water Resistant | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e | |
| OVERMOLD,PLUG ASSY,HDP-22,15 POS | |
| Pin Contact Gold Crimp 18-22 AWG Stamped | |
| Pin Contact Gold Crimp 20-24 AWG Stamped | |
| Pin Contact Gold Crimp 22-26 AWG Stamped | |
| Pin Contact Gold Crimp 22-28 AWG Stamped | |
| Pin Contact Gold Crimp 24-28 AWG Stamped | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Lock Black | |
| PLUG | |
| PLUTO PLUG KIT | |
| PLUTO RECEPTACLE KIT | |
| Position Card Connector | |
| Position Connector | |
| Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Position XFP Cage Connector Press-Fit Through Hole, Right Angle | |
| POWER DISTRIBUTION BLOCK | |
| Power Entry Connector Plug, Female Sockets IEC 320-C21 Free Hanging (In-Line), Right Angle | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C14 Panel Mount, Flange | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position | |
| Socket Contact Gold Crimp 18-22 AWG Stamped | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| Socket Contact Gold Crimp 22-26 AWG Stamped | |
| Socket Contact Gold Crimp 22-28 AWG Stamped | |
| Socket Contact Gold Crimp 24-28 AWG Stamped | |
| TERM BLOCK PLUG 12POS 5.08MM |
| << Prev | Next >> |