TE Connectivity D-Shaped Connectors 1658688-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658688-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658688-1
D-Shaped Connectors 1658688-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 9.53 MM  [.19 - .375 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-1658688-1
Electronic Connector 439-1658688-1
15 Pos Female D-Sub Connector, Shielded, Metal, Straight Product overview: 1658688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658688-1 can be used for catalog matching and distributor lookup.

15 Pos Female D-Sub Connector, Shielded, Metal, Straight Product overview: 1658688-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658688-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658688-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658688-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658688-1
KITHDP-22ENCLSURRCPT SIZE 1

KITHDP-22ENCLSURRCPTSIZE 1

Buy Now
D-Sub, D-Shaped Connector Housings - A31507-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31507-ND
D-Sub, D-Shaped Connector Housings A31507-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1658688-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658688-1
D-Sub Connectors 1658688-1
KIT,HDP-22,ENCLSUR,R CPT,SIZE 1

KIT,HDP-22,ENCLSUR,RCPT,SIZE 1

Buy Now
D-Sub Connectors - 1658688-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658688-1
D-Sub Connectors 1658688-1
HD22 SHLD ENC BLK KIT

HD22 SHLD ENC BLK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658688-1
D-Sub Connectors 1658688-1
D-Sub Connectors

D-Sub Connectors

Buy Now
1658688-1 Rohs Compliant Amp - Te Connectivity - 84AC3486 - Newark, An Avnet Company
Chicago, IL, United States
1658688-1 Rohs Compliant Amp - Te Connectivity
84AC3486
1658688-1 Rohs Compliant Amp - Te Connectivity 84AC3486
1658688-1 ROHS COMPLIANT: YES

1658688-1 ROHS COMPLIANT: YES

Supplier's Site
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp - 70041358 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp
70041358
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp 70041358
AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp

AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658688-1 439-1658688-1 1658688-1 A31507-ND 1658688-1 84AC3486 70041358
Product Name D-Shaped Connectors Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings D-Sub Connectors 1658688-1 Rohs Compliant Amp - Te Connectivity AMPLIMITE HDP-22 Connector Kit, Receptacle, 15 Pos., Full Metal Shield, Crimp
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1925217-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Connector Backshells - 1-2308340-8 - TE Connectivity
Specs
Geometry 45
View Details
2 suppliers
Standard Rectangular Connectors - 1-1589448-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
D-Sub Connector Assemblies - 094-6936-0000-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers