TE Connectivity High Speed Pluggable IO Connectors & Cages 1658871-1

Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 65.53 Product Width (MM) : 21.7 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 65.53 Product Width (MM) : 21.7 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658871-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658871-1
High Speed Pluggable IO Connectors & Cages 1658871-1
Body Features Cage Plating Material : Tin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Length (MM) : 65.53 Product Width (MM) : 21.7 Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Length (MM) : 65.53
  • Product Width (MM) : 21.7

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Pluggable Connector Assemblies - 1658871-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1658871-1-ND
Pluggable Connector Assemblies 1658871-1-ND
Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Position XFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - 1097883-1658871-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1097883-1658871-1
Connectors, Interconnects - Pluggable Connectors 1097883-1658871-1
Win Source Part Number: 1097883-1658871-1 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: XFP Termination: Press-Fit Package: Bulk Connector Style: Cage Standard Package: 192 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 1658391-1; 5-1634540-1; 5226990-1; 73330-0030; 531-40047-4; 531-40047-3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1658871-1-SI,165887 11 Base Product Number: 1658871

Win Source Part Number: 1097883-1658871-1
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: XFP
Termination: Press-Fit
Package: Bulk
Connector Style: Cage
Standard Package: 192
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1658391-1; 5-1634540-1; 5226990-1; 73330-0030; 531-40047-4; 531-40047-3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1658871-1-SI,16588711
Base Product Number: 1658871

Buy Now Datasheet
I/O Connectors - 1658871-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658871-1
I/O Connectors 1658871-1
XFP CAGE ASSY W/ INSULATING TA

XFP CAGE ASSY W/ INSULATING TA

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658871-1
I/O Connectors 1658871-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1658871-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658871-1
Pluggable Connectors 1658871-1
CONN XFP CAGE PRESS-FIT R/A

CONN XFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Xfp Connector Cage; Cage Type Amp - Te Connectivity - 21J9374 - Newark, An Avnet Company
Chicago, IL, United States
Xfp Connector Cage; Cage Type Amp - Te Connectivity
21J9374
Xfp Connector Cage; Cage Type Amp - Te Connectivity 21J9374
XFP CONNECTOR CAGE; Cage Type:XFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

XFP CONNECTOR CAGE; Cage Type:XFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658871-1 1658871-1-ND 1097883-1658871-1 1658871-1 1658871-1 21J9374
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors I/O Connectors Pluggable Connectors Xfp Connector Cage; Cage Type Amp - Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data