PHOENIX CONTACT USA Heavy Duty Connector Contacts 1663271

Description
Contact Crimp Socket 16 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 16 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 277-17155-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
277-17155-ND
Heavy Duty Connector Contacts 277-17155-ND
Contact Crimp Socket 16 AWG Silver

Contact Crimp Socket 16 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 1663271 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
1663271
Heavy Duty Connector Contacts 1663271
CONTACT H.D. CRIMP SOCKET 16AWG

CONTACT H.D. CRIMP SOCKET 16AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 277-17155-ND 1663271
Product Name Heavy Duty Connector Contacts Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details