TE Connectivity Electronic Connector 1-66106-5

Description
Male Signal Crimp Connector | 26-24 AWG | Brass | Tin Plated Product overview: 1-66106-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66106-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Male Signal Crimp Connector | 26-24 AWG | Brass | Tin Plated Product overview: 1-66106-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66106-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-1-66106-5
Electronic Connector 332-1-66106-5
Male Signal Crimp Connector | 26-24 AWG | Brass | Tin Plated Product overview: 1-66106-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66106-5 can be used for catalog matching and distributor lookup.

Male Signal Crimp Connector | 26-24 AWG | Brass | Tin Plated Product overview: 1-66106-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66106-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - A31991CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31991CT-ND
Multi Purpose A31991CT-ND
Pin Contact Tin Crimp 24-26 AWG Stamped

Pin Contact Tin Crimp 24-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31991TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31991TR-ND
Multi Purpose A31991TR-ND
Pin Contact Tin Crimp 24-26 AWG Stamped

Pin Contact Tin Crimp 24-26 AWG Stamped

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1334335-1-66106-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334335-1-66106-5
Connectors, Interconnects - Contacts - Multi Purpose 1334335-1-66106-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334335-1-66106-5 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 24-26 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: A31991TR,A31991CT,16 61065 Base Product Number: 66106 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334335-1-66106-5
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 24-26 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: A31991TR,A31991CT,1661065
Base Product Number: 66106
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Contacts - 1-66106-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66106-5
Contacts 1-66106-5
III+ PIN,26-24,TIN,STRIP

III+ PIN,26-24,TIN,STRIP

Buy Now
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 27M3158 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
27M3158
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 27M3158
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 37AC1706 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
37AC1706
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 37AC1706
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-66106-5 A31991CT-ND 1334335-1-66106-5 1-66106-5 27M3158
Product Name Electronic Connector Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Contacts Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data