Manufacturer: TE Connectivity
Win Source Part Number: 905432-1658744-1
Features: - Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Part Status: Obsolete
Family Name: 1658744
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A97418, -1658744-1-CSI, -1658744-1-SI, 16587441, 2266-1658744-1
Connectors
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
SFP CONNECTOR CAGE; Cage Type:SFP Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Connecting Termination:Press-Fi
1658744-1 - SFP 1X4 CAGE ASSY, PRESS FIT
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905432-1658744-1 | 1658744-1 | A97418-ND | 39K4208 | 41AJ3863 |
| Product Name | Pluggable Connectors - 1658744-1 | Pluggable Connector Assemblies | Sfp Connector Cage; Cage Type Amp - Te Connectivity | 1658744-1 - Sfp 1X4 Cage Assy, Press Fit Amp - Te Connectivity | |
| Gender | Male / Plug |