TE Connectivity Contacts 1-66108-5

Description
III+ SKT,26-24,TIN,STRIP
Request a Quote Datasheet
Description
III+ SKT,26-24,TIN,STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66108-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66108-5
Contacts 1-66108-5
III+ SKT,26-24,TIN,STRIP

III+ SKT,26-24,TIN,STRIP

Buy Now
Multi Purpose - A31992CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31992CT-ND
Multi Purpose A31992CT-ND
Socket Contact Tin Crimp 24-26 AWG Stamped

Socket Contact Tin Crimp 24-26 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31992TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31992TR-ND
Multi Purpose A31992TR-ND
Socket Contact Tin Crimp 24-26 AWG Stamped

Socket Contact Tin Crimp 24-26 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66108-5
Electronic Connector 332-1-66108-5
Female Crimp Connector, 26-24AWG, Tin Plated, Signal Product overview: 1-66108-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66108-5 can be used for catalog matching and distributor lookup.

Female Crimp Connector, 26-24AWG, Tin Plated, Signal Product overview: 1-66108-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66108-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 37AC1707 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
37AC1707
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 37AC1707
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 40P8422 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
40P8422
Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 40P8422
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66108-5 A31992CT-ND 332-1-66108-5 37AC1707
Product Name Contacts Multi Purpose Electronic Connector Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 24 to 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANF - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Blade Type Power Connectors - 1395G4 - Lingto Electronic Limited
View Details
2 suppliers