DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
202
203
204
205
206
207
208
209
210
211
212
213
214
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Press-Fit Connector Non-Insulated" | |
| "1 Position Sleeve Connector Transparent 0.187"" (4.75mm)" | |
| "10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle" | |
| "10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole" | |
| "10 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "12 (Mate), 24 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Vertical" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical" | |
| "16 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "16 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)" | |
| "17 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "23 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "26 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "40 Position Header, Elevated Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Rectangular Connectors - Housings Plug Black 0.087"" (2.20mm)" | |
| "40 Rectangular Connectors - Housings Plug Natural 0.087"" (2.20mm)" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "8 Position Header Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold" | |
| "8 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 270° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° Free Hanging (In-Line)" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.048"" ~ 0.064"" (1.22mm ~ 1.63mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder" | |
| "SSL Connector 3 Position Distributor Board to Cable/Wire 0.384"" (9.75mm) Screw" | |
| 1 Position Housing Connector Black | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position One Piece Backshell Connector Gray 45°, Dual Unshielded | |
| 16_716-50-12-50/033_ -E | |
| 16_716-50-12-60/033_ -E | |
| 16_716-50-3-10/003_M E | |
| 16_716-50-5-2/003_-Z | |
| 16_716-50-7-10/003_- E | |
| 16_716-50-7-11/003_- E | |
| 16_716-50-7-15/033_- E | |
| 16_716-50-9-5/033_-E | |
| 16POS,TAB 2.8X0.63,TAB HSG | |
| 19 (16 + 3 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B6 | |
| 2 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 3 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B10 | |
| 3 Module Male Heavy Duty Fixing Frame Size 4 Gray | |
| 3 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 31 Rectangular Connectors - Housings Plug Natural | |
| 32 Rectangular Connectors - Housings Plug Natural | |
| 34 Rectangular Connectors - Housings Plug Natural | |
| 35 Rectangular Connectors - Housings Plug Black | |
| 35 Rectangular Connectors - Housings Plug Natural | |
| 4 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B16 | |
| 4 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 4 Position Circular Connector Plug, Female Sockets Crimp | |
| 4 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Screw | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Screw | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Module Male Heavy Duty Fixing Frame Size 6 Gray | |
| 5 Position Circular Connector Plug, Male Pins Screw | |
| 5 Position Circular Connector Receptacle, Female Sockets Screw | |
| 6 Module Female/Male Heavy Duty Retaining Frame, Hinged Size B24 | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 Module Female Heavy Duty Fixing Frame Size 8 Gray | |
| 7 Module Male Heavy Duty Fixing Frame Size 8 Gray | |
| 8 Position Rectangular Receptacle Connector Crimp Gold 22-26 AWG | |
| 8POS MQS .63 HEADER 90DEG SMD | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position One Piece Backshell Connector Gray 45°, Dual Unshielded | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| AC 166 GVTA 3/3 SW - QUICK CONNE | |
| Adapter Connector D-Sub, 9 Pin Female To D-Sub, 9 Pin Female Free Hanging (In-Line) | |
| ADPTR 1675-103 DUAL BAN PLG | |
| AXIAL SEAL 37 X 37 | |
| Base - Box Mount Connector Side Entry PG16 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG16 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B24 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG21 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B10 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B24 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Base - Box Mount Connector Side Entry PG29 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount 90° Connector Side Entry M20 D7 IP54 - Dust Protected, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B24 | |
| Base - Panel Mount Connector Bottom Entry D15 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry D25 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry D7 IP54 - Dust Protected, Water Resistant | |
| BL 3.50/02/180 AU BK BX | |
| Circular Connector Distributor Y-Shaped 3/3 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 4 (3 + PE)/4 (3 + PE) (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 4/3 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 5/4 (3 + PE) (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Circular Connector Distributor Y-Shaped 5/5 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line) | |
| Connector Adapter | |
| Connector Assembly Frame | |
| Connector Blanking Plug | |
| Connector Cap (Cover), Nut For D-Sub Sleeve Housing | |
| Connector Cap (Cover), Strain Relief For Heavy Duty Sealed Connector Series | |
| Connector Coding Pin | |
| Connector Cover with Retaining Cord | |
| Connector Dummy Module | |
| Connector Frame For RJ45 Socket Inserts | |
| Connector Gasket For D-Sub Panel Mount Connectors | |
| Connector Hex Nut Silver | |
| Connector Inner Sleeve For D-Sub Sleeve Housing | |
| Connector Keying Plug | |
| Connector Keying Socket | |
| Connector Label, Adhesive For RailMate Series | |
| Connector Label, Adhesive For Terminal Blocks | |
| Connector Label, Insert For | |
| Connector Label, Snap In For 5mm Wide Terminal Blocks | |
| Connector Label, Snap In For Terminal Blocks | |
| Connector Lock For | |
| Connector Marker Holder For Terminal Blocks | |
| Connector Marker Holder For Z Series Internal Jumpers | |
| Connector Mounting Flange | |
| Connector Nut Green | |
| Connector Nut, Locking Black | |
| Connector Panel Mount Frame For D-Sub Connectors | |
| Connector Pressure Screw Set | |
| Connector Pressure Screw | |
| Connector Screw Plug M12 Black | |
| Connector Screw Plug M8 Black | |
| Connector Sealing Screw | |
| Connector Slide Lock For Heavy Duty Sealed Connector Series | |
| Connector Strain Relief | |
| Connector Wire Seal Green | |
| Contact Crimp Pin 12 AWG Gold | |
| Contact Crimp Pin 12 AWG Silver | |
| Contact Crimp Pin 14 AWG Gold | |
| Contact Crimp Pin 16 AWG Gold | |
| Contact Crimp Pin 18 AWG Gold | |
| Contact Crimp Pin 18 AWG Silver | |
| Contact Crimp Pin 20 AWG Gold | |
| Contact Crimp Pin 22-24 AWG Gold | |
| Contact Crimp Socket 12 AWG Gold | |
| Contact Crimp Socket 12 AWG Silver | |
| Contact Crimp Socket 14 AWG Gold | |
| Contact Crimp Socket 14 AWG Silver | |
| Contact Crimp Socket 16 AWG Gold | |
| Contact Crimp Socket 18 AWG Gold | |
| Contact Crimp Socket 18 AWG Silver | |
| Contact Crimp Socket 20 AWG Gold | |
| Contact Crimp Socket 20 AWG Silver | |
| Contact Crimp Socket 22-24 AWG Gold | |
| Contact Crimp Socket 7 AWG Silver | |
| Contact Crimp, Solder Pin 14-26 AWG Gold | |
| Contact Crimp, Solder Socket 14-26 AWG Gold | |
| CONTACT H.D. CRIMP PIN 14AWG | |
| CONTACT H.D. CRIMP PIN 20AWG | |
| Contact Pin Module | |
| Contact Socket Module | |
| COVER MIXED, 180, 2-3POS, NW4.5 | |
| CRIMP CONTACT PIN | |
| CRIMP CONTACT SOCKET | |
| D-Sub Contact Female Socket Gold 12-14 AWG Solder Cup Machined | |
| D-Sub Contact Female Socket Gold 8-10 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold 12-14 AWG Solder Cup Machined | |
| D-Sub Contact Male Pin Gold 8-10 AWG Solder Cup Machined | |
| EMC, CRIMP CONTACT, IPT 70 - 1 | |
| Female Insert 10 Position Tension Clamp | |
| Female Insert 16 Position Screw | |
| Female Insert 16 Position Tension Clamp | |
| Female Insert 24 Position Tension Clamp | |
| Female Insert 4 Position Screw | |
| Female Insert 4+2+Ground Position Screw | |
| Female Insert 4+8+Ground Position Screw | |
| Female Insert 6 Position Screw | |
| Female Insert 6 Position Tension Clamp | |
| Female Insert without Contacts 10 Position Crimp | |
| Female Insert without Contacts 108 Position Crimp | |
| Female Insert without Contacts 16 Position Crimp | |
| Female Insert without Contacts 18 Position Crimp | |
| Female Insert without Contacts 32 Position Crimp | |
| Female Insert without Contacts 4 Position Crimp | |
| Female Insert without Contacts 40+Ground Position Crimp | |
| Female Insert without Contacts 46 Position Crimp | |
| Female Insert without Contacts 5 Position Crimp | |
| Female Insert without Contacts 64 Position Crimp | |
| Female Insert without Contacts 7+Ground Position Crimp | |
| Female Insert without Contacts 72 Position Crimp | |
| Female Module 2 Position Screw | |
| Female Module without Contacts Black 10 Position Crimp | |
| Female Module without Contacts Black 20 Position Crimp | |
| Female Module without Contacts Black 5 Position Crimp | |
| HDC Y 16B TS M32 | |
| Hood - 90° Connector Side Entry PG11 D7 IP54 - Dust Protected, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG16 D25 IP65 - Dust Tight, Water Resistant | |
| Hood - Coupling Connector Bottom Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG13.5 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG13.5 3 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 B10 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 B6 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 B32 IP65 - Dust Tight, Water Resistant | |
| Interconnect Misc | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jackscrew Socket For AMPLIMITE Series | |
| LM MT300 15X6 GE | |
| Male Insert 10 Position Tension Clamp | |
| Male Insert 16 Position Screw | |
| Male Insert 16 Position Tension Clamp | |
| Male Insert 24 Position Tension Clamp | |
| Male Insert 4 Position Screw | |
| Male Insert 4+2+Ground Position Screw | |
| Male Insert 4+8+Ground Position Screw | |
| Male Insert 6 Position Screw | |
| Male Insert 6 Position Tension Clamp | |
| Male Insert without Contacts 10 Position Crimp | |
| Male Insert without Contacts 108 Position Crimp | |
| Male Insert without Contacts 16+Ground Position Crimp | |
| Male Insert without Contacts 18 Position Crimp | |
| Male Insert without Contacts 32 Position Crimp | |
| Male Insert without Contacts 4 Position Crimp | |
| Male Insert without Contacts 40+Ground Position Crimp | |
| Male Insert without Contacts 46 Position Crimp | |
| Male Insert without Contacts 5 Position Crimp | |
| Male Insert without Contacts 64 Position Crimp | |
| Male Insert without Contacts 7+Ground Position Crimp | |
| Male Insert without Contacts 72 Position Crimp | |
| Male Module 2 Position Screw | |
| Male Module without Contacts Black 20 Position Crimp | |
| Male Module without Contacts Black 3 Position Crimp | |
| MCON 2.8 TERMINAL - LL | |
| MCON-2.8 | |
| MICRO-CON-X CABLE END, 4-PIN #22 | |
| Module Connector Bottom Entry | |
| Non-Gendered Module, Pneumatic Blue 2 Position | |
| NUT (PLASTIC) TO LOCK THE PG29/ | |
| Pin Contact Tin Crimp | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub Connector 9 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Lock Gray | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | |
| PQ5,2 AG REC LL UNSEAL. >4,0-6,0 | |
| PQ5,2 SN REC LL UNSEAL. >4,0-6,0 | |
| PTSA 1 5/10-3 5-F MC:RD-SVT | |
| PTSA 1 5/10-3 5-F MC:SVT-OG | |
| PTSA 1 5/15-3 5-F MC:BK-OG | |
| PTSA 1 5/15-3 5-F MC:RD-SVT | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Ring Terminal Connector 7/16 Stud Circular 4 AWG Crimp | |
| RING TONGUE, IPT 70 - 120MM? | |
| SLIDE,TAB HSG GROUP C | |
| Socket Contact Gold 20-24 AWG Crimp | |
| Socket Contact Gold 20-26 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 24 AWG Crimp | |
| Socket Contact Tin 20-22 AWG Crimp | |
| Socket Contact Tin 20-24 AWG Crimp | |
| TERM BLOCK HDR 4POS 5.08MM | |
| Terminal Block Connector 2 Position Feed Through Black 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Black 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Green 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Red 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through White 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Green 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through White 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Black 12-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 12-30 AWG | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |