TE Connectivity Multi Purpose 1-66099-3

Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 16-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1-66099-3-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66099-3-ND
Multi Purpose 1-66099-3-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66099-3
Electronic Connector 332-1-66099-3
Power Contact Pin, Male, Crimp, 16-18AWG, Gold/Tin Product overview: 1-66099-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66099-3 can be used for catalog matching and distributor lookup.

Power Contact Pin, Male, Crimp, 16-18AWG, Gold/Tin Product overview: 1-66099-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66099-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1-66099-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66099-3
Contacts 1-66099-3
III+ PIN,18-16,15AU/FL,SM PACK

III+ PIN,18-16,15AU/FL,SMPACK

Buy Now
Connector Contact,pin,crimp Terminal Amp - Te Connectivity - 10H3048 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,pin,crimp Terminal Amp - Te Connectivity
10H3048
Connector Contact,pin,crimp Terminal Amp - Te Connectivity 10H3048
Connector Contact,PIN,CRIMP Terminal

Connector Contact,PIN,CRIMP Terminal

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66099-3-ND 332-1-66099-3 1-66099-3 10H3048
Product Name Multi Purpose Electronic Connector Contacts Connector Contact,pin,crimp Terminal Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - CLB.015.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers