DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 140 150 160 170 180 190 199 200 201 202 203 204 205 206 207 208 209 210 211 220 230 240 250 260 270 300 350 400 450 500 550 1000 1500 2000 2212
Product Name Notes
".156"" DIAMETER TARGET DISC"
"0.110"" (2.79mm) Quick Connect Female 13-15 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 13.5-15.5 AWG Crimp Connector Non-Mating End Insulated"
"10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"11 (Mate), 22 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"12 (Mate), 24 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole"
"2 (Mate), 4 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
"3 (Mate), 6 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black"
"4 (Mate), 8 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"5 (Mate), 10 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"6 (Mate), 12 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"7 (Mate), 14 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"8 (Mate), 16 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"9 (Mate), 18 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)"
"Connector Screw For Elcon Drawer 6-32 Thread, .200"" Length"
"Connector Screw For Elcon Drawer 8-32 Thread, .200"" Length"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder"
1 Port Modular Mounting Frame Black
1 Position Terminal Block, Cross Connection Jumper
10 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
110 PIDG FASTON REC
120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15 Position Two Piece Backshell Connector Silver 180° Shielded
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle
160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
2 Port Faceplate Gray Single Gang
2 Position Individual Wires Connector Black Poke-In 18-24 AWG Surface Mount, Right Angle
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle
200 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 (12 +12 Power) Position Housing for Female Sockets Connector Black Panel Mount Mini-Drawer
24 (12 +12 Power) Position Housing for Male Pins Connector Black Panel Mount Mini-Drawer
25 Position Backshell with Panel Frame Connector Gray 45°, Dual Shielded
25 Position Backshell with Panel Frame Connector Gray 45°, Dual Unshielded
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
30 (18 + 12 Power) Position Female Connector VRM Gold Black
3260PT
34 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
37 Position D-Sub Receptacle, Female Sockets Connector
38 (20 + 18 Power) Position Female Connector VRM Gold Black
40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle
40 Position Connector Plug, Center Strip Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
44 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) Panel Mount
5 Position Terminal Block Plug, Female Sockets 180° Free Hanging (In-Line)
50 Position D-Sub Receptacle, Female Sockets Connector
50 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
6 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
8 Position Interface Module Punch Down Block To RJ45 Jack 22-24 AWG
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
96 Position Din Connector Plug, Male Pins Gold Through Hole
AC 166 GBU/ 3 SW - QUICK CONNECT
AC 166 GBU/ 3 WS - QUICK CONNECT
Adapter Connector Circular Receptacle, Female Sockets To Modular, Female Jack, 8p8c (RJ45) Black
Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Female Free Hanging (In-Line)
Adapter Connector D-Sub, 15 Pin Male To D-Sub, 15 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 25 Pin Female To D-Sub, 25 Pin Female Free Hanging (In-Line)
Adapter Connector D-Sub, 25 Pin Male To D-Sub, 25 Pin Male Free Hanging (In-Line)
Adapter Connector D-Sub, 9 Pin Male To D-Sub, 9 Pin Male Free Hanging (In-Line)
Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Board Mounted
Adapter Connector USB-A (USB TYPE-A), Receptacle To Rectangular Header Black, Silver
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Board Mounted
Adapter Connector USB-B (USB TYPE-B), Receptacle To Rectangular Header Black, Silver
Adapter Terminal Blocks, Header, 5 Pos, 1 Row To Terminal Blocks, Header, 5 Pos, 1 Row
Adapter To
Base - Box Mount Connector Side Entry PG16 3 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG21 3 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG21 6 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG29 12 IP65 - Dust Tight, Water Resistant
Base - Box Mount Connector Side Entry PG29 6 IP65 - Dust Tight, Water Resistant
Base - Panel Mount 90° Connector Side Entry PG11 1 IP65 - Dust Tight, Water Resistant
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression
CONN BASE SIDE ENTRY SZ4 PG16
CONN HOOD SIDE ENTRY SZ4 PG29
CONN HOOD SIDE ENTRY SZ6 PG21
Connector Adapter Pin For Elcon Drawer Retaining Clip
Connector Blank Faceplate Gray
Connector Boot For Rapid Lock Series Size #4, #8
Connector Cable Gland
Connector Cap (Cover) For Modular Connectors
Connector Cap (Cover) For Modular Panel Mount Connectors
Connector Cap (Cover), Dust For D-Sub Panel Mount Frame and Sleeve Housing
Connector Cap (Cover), Nut For D-Sub Sleeve Housing
Connector Coding Ring For RJ45 Plugs
Connector Coding Ring For RJ45 Quickon Plugs
Connector Cover For Male Insert
Connector Hood For Rapid Lock Series Black
Connector Insert For
Connector Insulation Boot For Size #4, #8
Connector Label, Adhesive For Terminal Blocks
Connector Marker Tag White, Off
Connector Mounting Frame For USB Receptacle
Connector Panel Mount Frame For D-Sub Connectors
Connector Panel Mount Frame For RJ45 Socket Inserts
Connector Panel Mount Frame For SCRJ Duplex Receptacles
Connector Plug, Sealing For D-Sub Sleeve Housing
Connector Screw For Elcon Drawer 10-32 UNF-2A Thread
Connector Screw For Elcon Drawer M4 Thread
Connector Strain Relief For RJ45 Plugs
Connector Terminal Outlet For Freenet Inserts
Connector Terminal Outlet For
Contact Crimp Pin 12 AWG Gold
Contact Crimp Pin 14 AWG Silver
Contact Crimp Pin 16 AWG Silver
Contact Crimp Pin 18 AWG Gold
Contact Crimp Pin 22-26 AWG Silver
Contact Crimp Socket 16 AWG Silver
Contact Crimp Socket 18 AWG Gold
Contact Crimp Socket 20 AWG Silver
Contact Crimp Socket 22-26 AWG Gold
Contact Gold Pin 12 AWG Solder
Contact Gold Pin 20-24 AWG Crimp
Contact Gold Pin Crimp
Contact Gold Pin Solder, PCB
Contact Gold Power Pin 1/0 AWG Crimp
Contact Gold Power Pin 12 AWG Crimp
Contact Gold Power Pin 12-14 AWG Crimp
Contact Gold Power Pin 16-18 AWG Crimp
Contact Gold Power Pin 20 AWG Crimp
Contact Gold Power Pin Crimp
Contact Gold Power Pin Solder, PCB
CONTACT H.D. CRIMP SOCKET 100/PK
Contact Pin Solder
Contact Power Female Band
Contact Spring Surface Mount
CONTACT
Coupler Fiber Optic Connector SCRJ Receptacle To SCRJ Receptacle DIN Rail
Coupler Fiber Optic Connector SCRJ Receptacle To SCRJ Receptacle Free Hanging (In-Line)
Coupler Fiber Optic Connector SCRJ Receptacle To SCRJ Receptacle Panel Mount, Flange
D-Sub Contact Coax Pin, Socket Center Gold RG-58 Solder Cup Machined
D-Sub Contact Coax Socket, Pin Center Gold RG-58 Solder Cup Machined
D-Sub Contact Female Socket Gold 14-18 AWG Screw Machined
D-Sub Contact Female Socket Gold Coaxial Cable Solder Cup Machined
D-Sub Contact Female Socket, Right Angle Gold Coaxial Cable Solder Machined
D-Sub Contact Female Socket, Right Angle Gold Solder, PCB Machined
D-Sub Contact Male Pin Gold 14-18 AWG Screw Machined
D-Sub Contact Male Pin Gold Coaxial Cable Solder Cup Machined
D-Sub Contact Male Pin, Right Angle Gold Solder Machined
Female Insert without Contacts 16+Ground Position Crimp
Female Insert without Contacts 24+Ground Position Crimp
Female Insert without Contacts 42+Ground Position Crimp
Female Insert without Contacts 7+Ground Position Crimp
Female Insert without Contacts 8+Ground Position Crimp
Fiber Optic Plug Connector SCRJ Duplex 2500µm Black
Fiber Optic Plug Connector SCRJ Duplex 2500µm Gray
FKCN 2 5/ 5-STF-5 08 BK
FKCN 2 5/ 6-STF-5 08 BK
FKCN 2 5/ 7-STF-5 08 BK
Hood - Coupling Connector Bottom Entry PG11 1 IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry PG16 4 IP65 - Dust Tight, Water Resistant
Hood - Coupling Connector Bottom Entry PG21 6 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG16 4 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG21 3 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG21 4 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG21 6 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG29 3 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG29 6 IP65 - Dust Tight, Water Resistant
Hood Connector Side Entry PG36 12 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG11 1 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG16 3 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG16 4 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG21 3 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG21 6 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 12 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 4 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG29 6 IP65 - Dust Tight, Water Resistant
Hood Connector Top Entry PG36 12 IP65 - Dust Tight, Water Resistant
Insert D-Sub Socket 9pos (2) To D-Sub Plug 9pos (2)
Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) Black
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Silver
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Silver
Insert Modular Jack 8p8c (RJ45, Ethernet), Dual To Modular Jack 8p8c (RJ45, Ethernet), Dual Gray
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat6
Jackscrew Socket For D-Sub Connectors
Male Insert 10+2+Ground Position Screw
Male Insert 10+Ground Position Screw
Male Insert 16+Ground Position Screw
Male Insert 3+2+Ground Position Screw
Male Insert without Contacts 108+Ground Position Crimp
Male Insert without Contacts 15+Ground Position Crimp
Male Insert without Contacts 16+Ground Position Crimp
Male Insert without Contacts 24+Ground Position Crimp
Male Insert without Contacts 7+Ground Position Crimp
Male Insert without Contacts 72+Ground Position Crimp
Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45)
MSB0.80PL11ASY040FL, -,30,-TY
Pin Contact Gold Solder
Plug for Male Contacts Housing D-Sub Connector 15 Position
Plug for Male Contacts Housing D-Sub Connector 26 Position
Plug for Male Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position
Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Lock Black
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Latch Lock Gray
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat5e IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Cat5e IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6 IDC
PLUG
Position Connector
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Power Entry Connector Plug, Female Sockets IEC 320-C21 Free Hanging (In-Line)
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Panel Mount, Snap-In
Power Entry Connector Receptacle, Female Sockets Special - France DIN Rail
Power Entry Connector Receptacle, Female Sockets Special - Germany DIN Rail
Power Entry Connector Receptacle, Female Sockets Special - Great Britain Panel Mount, Snap-In
Power Entry Connector Receptacle, Female Sockets Special - Italy Panel Mount, Snap-In
RECEPT
Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Receptacle for Female Contacts Housing D-Sub Connector 26 Position
Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Receptacle for Female Contacts Housing D-Sub Connector 50 Position
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 2 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position
Red 4 Stud Spade Terminal Connector Crimp 16-22 AWG
Red M4 Stud Spade Terminal Connector Crimp 16-22 AWG
REPAIR KIT AMPLIVSL
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 4 Stud Circular 10-11.5 AWG Crimp
Ring Terminal Connector 4 Stud Circular 13.5-15.5 AWG Crimp
Ring Terminal Connector 5 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 5 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector 6 Stud Circular 10-11.5 AWG Crimp
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector 8 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector M10 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp
Ring Terminal Connector M5 Stud Circular 16-20 AWG Crimp
Ring Terminal Connector M6 Stud Circular 10-12 AWG Crimp
Ring Terminal Connector M6 Stud Circular 13.5-15.5 AWG Crimp
SOLIS DIN 1.5-2.5 R M3.5
TERM BLOCK HDR 7POS 7.50MM
Terminal Connector Female, Receptacle (Socket) 13-17 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 13.5-17 AWG Crimp Tin
Terminal Connector Male, Pin (Plug) 15.5-20 AWG Crimp Tin
Wire Pin Terminal Connector 10-12 AWG (2.7~6.6mm²) PIDG Crimp
Wire Pin Terminal Connector 10-12 AWG - Crimp
Wire Pin Terminal Connector 10-12 AWG PIDG Crimp
Wire Pin Terminal Connector 10-12 AWG Plasti-Grip Crimp
Wire Pin Terminal Connector 14-16 AWG (1.0~2.6mm²) PIDG Crimp
Wire Pin Terminal Connector 14-16 AWG PIDG Crimp
Wire Pin Terminal Connector 14-16 AWG Plasti-Grip Crimp
Wire Pin Terminal Connector 14-16 AWG Solistrand Crimp
Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) PIDG Crimp
Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) Plasti-Grip Crimp
Wire Pin Terminal Connector 16-22 AWG (0.2~1.6mm²) Solistrand Crimp
Wire Pin Terminal Connector 22-26 AWG (0.1~0.4mm²) PIDG Crimp
Yellow 1/4 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow M5 Stud Spade Terminal Connector Crimp 10-12 AWG

<< Prev Next >>