PHOENIX CONTACT USA Heavy Duty Connector Contacts 1663349

Description
Contact Crimp Pin 20 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Pin 20 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 277-4246-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
277-4246-ND
Heavy Duty Connector Contacts 277-4246-ND
Contact Crimp Pin 20 AWG Silver

Contact Crimp Pin 20 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 1663349 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
1663349
Heavy Duty Connector Contacts 1663349
CONTACT H.D. CRIMP PIN 20AWG

CONTACT H.D. CRIMP PIN 20AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 277-4246-ND 1663349
Product Name Heavy Duty Connector Contacts Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3D4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers