TE Connectivity D-Shaped Connectors 1658690-1

Description
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658690-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658690-1
D-Shaped Connectors 1658690-1
Body Features Insert Material : Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 1658690-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1658690-1-ND
D-Sub, D-Shaped Connector Housings 1658690-1-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658690-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658690-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658690-1
HDP-22RCPTSIZE 115 POSNCLI

HDP-22RCPTSIZE 115 POSNCLI

Buy Now
D Sub Connectors - 7183975 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183975
D Sub Connectors 7183975
TE Connectivity 1658690-1

TE Connectivity 1658690-1

Supplier's Site
D Sub Connectors - 7183975P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183975P
D Sub Connectors 7183975P
TE Connectivity 1658690-1

TE Connectivity 1658690-1

Supplier's Site
D Sub Connectors - 1640654 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1640654
D Sub Connectors 1640654
TE Connectivity 1658690-1

TE Connectivity 1658690-1

Supplier's Site
Singapore, Singapore
250V Electronic Connector
439-1658690-1
250V Electronic Connector 439-1658690-1
15 Pos Female D-Sub Connector, Shielded, Straight, Crimp, 250V Product overview: 1658690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658690-1 can be used for catalog matching and distributor lookup.

15 Pos Female D-Sub Connector, Shielded, Straight, Crimp, 250V Product overview: 1658690-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658690-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333194-1658690-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333194-1658690-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333194-1658690-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333194-1658690-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Bulk Number of Positions: 15 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 3 Note: Contacts Not Included Connector Style: D-Sub, High Density Standard Package: 800 Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) High Density Shell Finish Thickness: 200µin (5.08µm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 2266-1658690-1,16586 901 Base Product Number: 1658690 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333194-1658690-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Number of Positions: 15
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 3
Note: Contacts Not Included
Connector Style: D-Sub, High Density
Standard Package: 800
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E) High Density
Shell Finish Thickness: 200µin (5.08µm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 2266-1658690-1,16586901
Base Product Number: 1658690
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
D-Sub Connectors - 1658690-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658690-1
D-Sub Connectors 1658690-1
HDP-22,RCPT,SIZE 1,15 POSN,CLI

HDP-22,RCPT,SIZE 1,15 POSN,CLI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658690-1
D-Sub Connectors 1658690-1
HD-22 CS ASSY W/HDWE

HD-22 CS ASSY W/HDWE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658690-1
D-Sub Connectors 1658690-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 1658690-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658690-1
D-Sub, D-Shaped Connector Housings 1658690-1
CONN D-SUB HD HOUSING RCPT 15POS

CONN D-SUB HD HOUSING RCPT 15POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658690-1 1658690-1-ND 1658690-1 7183975 7183975P 439-1658690-1 1333194-1658690-1 1658690-1 1658690-1
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Connectors D Sub Connectors 250V Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Between Series Adapters - 1060272-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers