TE Connectivity High Speed Pluggable IO Connectors & Cages 1658939-3

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658939-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658939-3
High Speed Pluggable IO Connectors & Cages 1658939-3
Configuration Features Lightpipe Style : Standard Number of Ports : 6 Port Matrix Configuration : 1 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 6
  • Port Matrix Configuration : 1 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A144893-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144893-ND
Pluggable Connector Assemblies A144893-ND
Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1658939-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658939-3
I/O Connectors 1658939-3
SFP 1X6 CAGE & LIGHT PIPE KIT

SFP 1X6 CAGE & LIGHT PIPE KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658939-3
I/O Connectors 1658939-3
I/O Connectors

I/O Connectors

Buy Now
Sfp 1X6 Cage & Light Pipe Kit Amp - Te Connectivity - 75AC5734 - Newark, An Avnet Company
Chicago, IL, United States
Sfp 1X6 Cage & Light Pipe Kit Amp - Te Connectivity
75AC5734
Sfp 1X6 Cage & Light Pipe Kit Amp - Te Connectivity 75AC5734
SFP 1X6 CAGE & LIGHT PIPE KIT

SFP 1X6 CAGE & LIGHT PIPE KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1658939-3 A144893-ND 1658939-3 75AC5734
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies I/O Connectors Sfp 1X6 Cage & Light Pipe Kit Amp - Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data