TE Connectivity Contacts 1-66103-8

Description
III+ PIN,24-20,TIN,LP
Request a Quote Datasheet
Description
III+ PIN,24-20,TIN,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66103-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66103-8
Contacts 1-66103-8
III+ PIN,24-20,TIN,LP

III+ PIN,24-20,TIN,LP

Buy Now
Contacts - 1-66103-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66103-8
Contacts 1-66103-8
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66103-8
Contacts 1-66103-8
Contacts

Contacts

Buy Now
Multi Purpose - A31989-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31989-ND
Multi Purpose A31989-ND
Pin Contact Tin Crimp 20-24 AWG Stamped

Pin Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
332-1-66103-8
13A Electronic Connector 332-1-66103-8
Signal Contact Pin, Male, Crimp, 13A, 20-24AWG, Tin Plated Brass Product overview: 1-66103-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66103-8 can be used for catalog matching and distributor lookup.

Signal Contact Pin, Male, Crimp, 13A, 20-24AWG, Tin Plated Brass Product overview: 1-66103-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66103-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1-66103-8 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66103-8
Multi Purpose 1-66103-8
CONN PIN 20-24AWG TIN CRIMP

CONN PIN 20-24AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3323 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3323
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3323
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity - 80K5510 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
80K5510
Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity 80K5510
Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Pin, 24 AWG, 20 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66103-8 A31989-ND 332-1-66103-8 1-66103-8 52K3323 80K5510
Product Name Contacts Multi Purpose 13A Electronic Connector Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Pin, 24 Awg, 20 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-475-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details