TE Connectivity High Speed Pluggable IO Connectors & Cages 1658744-3

Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1658744-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1658744-3
High Speed Pluggable IO Connectors & Cages 1658744-3
Configuration Features Number of Ports : 4 Port Matrix Configuration : 1 x 4 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Port Matrix Configuration : 1 x 4

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A139151-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139151-ND
Pluggable Connector Assemblies A139151-ND
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363715-1658744-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363715-1658744-3
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363715-1658744-3
Win Source Part Number: 1363715-1658744-3 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Features: EMI Shielded Base Product Number: 1658744 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SFP Termination: Press-Fit Connector Style: Cage, Ganged (1 x 4)

Win Source Part Number: 1363715-1658744-3
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Features: EMI Shielded
Base Product Number: 1658744
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SFP
Termination: Press-Fit
Connector Style: Cage, Ganged (1 x 4)

Buy Now Datasheet
I/O Connectors - 1658744-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1658744-3
I/O Connectors 1658744-3
SFP 1X4 CAGE ASSY

SFP 1X4 CAGE ASSY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1658744-3
I/O Connectors 1658744-3
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connectors - 1658744-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1658744-3
Pluggable Connectors 1658744-3
CONN SFP CAGE 1X4 PRESS-FIT R/A

CONN SFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assembly, 1X4, Sfp I/o Connector; Accessory Type Te Connectivity - 38AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X4, Sfp I/o Connector; Accessory Type Te Connectivity
38AC2908
Cage Assembly, 1X4, Sfp I/o Connector; Accessory Type Te Connectivity 38AC2908
CAGE ASSEMBLY, 1X4, SFP I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP SFP 1x4 I/O Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CAGE ASSEMBLY, 1X4, SFP I/O CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP SFP 1x4 I/O Connectors; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658744-3 A139151-ND 1363715-1658744-3 1658744-3 1658744-3 38AC2908
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Cage Assembly, 1X4, Sfp I/o Connector; Accessory Type Te Connectivity
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data