16 Position DIP, DIL - Header Connector Forked Gold
IC & Component Sockets 16P DIP FORK HDR
CONN HDR DIP FORK 16POS GOLD
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A822AR-ND | 16-600-11 | 16-600-11 |
| Product Name | Headers, Specialty Pin | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin |
| Connector Type | Header Connector; DIP, DIL - Header | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) |