TE Connectivity Multi Purpose 1-66103-5

Description
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A112616-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A112616-ND
Multi Purpose A112616-ND
Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Pin Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 1-66103-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66103-5
Contacts 1-66103-5
III+ PIN,24-20,TIN-LEAD,S MPACK

III+ PIN,24-20,TIN-LEAD,SMPACK

Buy Now
Contacts - 1-66103-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66103-5
Contacts 1-66103-5
MULTIMATE SM PKG PROG

MULTIMATE SM PKG PROG

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 96F7934 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
96F7934
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 96F7934
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A112616-ND 1-66103-5 96F7934
Product Name Multi Purpose Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products