TE Connectivity Multi Purpose 1-66107-1

Description
Pin Contact Tin Crimp 24-26 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 24-26 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A31991-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31991-ND
Multi Purpose A31991-ND
Pin Contact Tin Crimp 24-26 AWG Stamped

Pin Contact Tin Crimp 24-26 AWG Stamped

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 1-66107-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
1-66107-1
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 1-66107-1
III PIN26-24TINLP

III PIN26-24TINLP

Buy Now
Contacts - 1-66107-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66107-1
Contacts 1-66107-1
III+ PIN,26-24,TIN,LP

III+ PIN,26-24,TIN,LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66107-1
Contacts 1-66107-1
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66107-1
Contacts 1-66107-1
Contacts

Contacts

Buy Now
Singapore, Singapore
13A Electronic Connector
332-1-66107-1
13A Electronic Connector 332-1-66107-1
Signal Crimp Tool, Male, 24-26AWG, 13A Product overview: 1-66107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66107-1 can be used for catalog matching and distributor lookup.

Signal Crimp Tool, Male, 24-26AWG, 13A Product overview: 1-66107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66107-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity - 52K3326 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity
52K3326
Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity 52K3326
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 1-66107-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66107-1
Multi Purpose 1-66107-1
CONN PIN 24-26AWG TIN CRIMP

CONN PIN 24-26AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31991-ND 1-66107-1 1-66107-1 332-1-66107-1 52K3326 1-66107-1
Product Name Multi Purpose Connectors Crimp Terminals, Splices, Lugs - Unreviewed Contacts 13A Electronic Connector Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 24 to 26 AWG ? to 24 AWG 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - X214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details