Crimp Signal/Power Contact, 22 AWG, Cable Mount, Reel Product overview: 1658670-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658670-1 can be used for catalog matching and distributor lookup.
PIN CONTACT22 DFSTRIP22-28
Win Source Part Number: 1177691-1658670-1
Category: Connectors, Interconnects>Contac
Series: AMPLIMITE HDP-22
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 22-28 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 20,000
Alternative Parts (Cross-Reference): 1658670-1.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A35228TR,16586701,-1
Base Product Number: 1658670
Pin Contact Gold Crimp 22-28 AWG Stamped
Pin Contact Gold Crimp 22-28 AWG Stamped
CONN PIN 22-28AWG GOLD CRIMP
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-1658670-1 | 1658670-1 | 1658670-1 | 1177691-1658670-1 | A31954TR-ND | 1658670-1 |
| Product Name | Electronic Connector | Connectors Crimp Contacts, Commercial, Stamped & Formed | D-Sub Connectors | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Multi Purpose |
| Connector Type | D-Sub Connector |