TE Connectivity D-Shaped Connectors 1658659-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658659-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658659-1
D-Shaped Connectors 1658659-1
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.108 INCH , .109 INCH , .11 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.74 MM , 2.77 MM  [.108 INCH , .109 INCH , .11 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bulk Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363763-1658659-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363763-1658659-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363763-1658659-1
Win Source Part Number: 1363763-1658659-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Features: Backshell, Grounding Indents, Shielded Base Product Number: 1658659 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Cable Side (4-40) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363763-1658659-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Features: Backshell, Grounding Indents, Shielded
Base Product Number: 1658659
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Cable Side (4-40)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A31497-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31497-ND
D-Sub, D-Shaped Connector Housings A31497-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1658659-1
Electronic Connector 439-1658659-1
25 Pos D-Sub Connector, Male, Straight, Shielded, Crimp, Size 3 Product overview: 1658659-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658659-1 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Male, Straight, Shielded, Crimp, Size 3 Product overview: 1658659-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658659-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658659-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658659-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658659-1
KITHDP-20ENCLSURPLUG SIZE 3

KITHDP-20ENCLSURPLUGSIZE 3

Buy Now
D-Sub Connectors - 1658659-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658659-1
D-Sub Connectors 1658659-1
KIT,HDP-20,ENCLSUR,P LUG,SIZE 3

KIT,HDP-20,ENCLSUR,PLUG,SIZE 3

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658659-1
D-Sub Connectors 1658659-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature - 70041619 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature
70041619
D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature 70041619
D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature

D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature

Supplier's Site
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity - 42K6686 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity
42K6686
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity 42K6686
D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658659-1 1363763-1658659-1 A31497-ND 439-1658659-1 1658659-1 1658659-1 1658659-1 70041619 42K6686
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Connectors D-Sub Connectors D-Sub Plug; Steel; Plug; Solderable; 3;Tin; D-Subminiature D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-2157481-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Connector Backshells - 1-2308346-3 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
RF Connectors - 1050536-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
5 suppliers