TE Connectivity D-Shaped Connectors 1658682-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658682-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658682-1
D-Shaped Connectors 1658682-1
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 26

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1333170-1658682-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1333170-1658682-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1333170-1658682-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333170-1658682-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings Packaging: Bulk Number of Positions: 26 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 3 Note: Contacts Not Included Connector Style: D-Sub, High Density Standard Package: 400 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 2 (DA, A) High Density Shell Finish Thickness: 200µin (5.08µm) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 16586821,2266-165868 2-1,-1658682-1-SI,-D 83416-000-SI-ND,-D83 416-000-SI,A31949 Base Product Number: 1658682 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333170-1658682-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Packaging: Bulk
Number of Positions: 26
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 3
Note: Contacts Not Included
Connector Style: D-Sub, High Density
Standard Package: 400
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 2 (DA, A) High Density
Shell Finish Thickness: 200µin (5.08µm)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 16586821,2266-1658682-1,-1658682-1-SI,-D83416-000-SI-ND,-D83416-000-SI,A31949
Base Product Number: 1658682
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-1658682-1
250V Electronic Connector 439-1658682-1
High Density D-Sub Connector, 26 Pos, Female, Crimp, Straight, 250V Product overview: 1658682-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658682-1 can be used for catalog matching and distributor lookup.

High Density D-Sub Connector, 26 Pos, Female, Crimp, Straight, 250V Product overview: 1658682-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658682-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658682-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658682-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658682-1
HDP-22RCPTSIZE 226 POSN

HDP-22RCPTSIZE 226 POSN

Buy Now
D-Sub Connectors - 1658682-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658682-1
D-Sub Connectors 1658682-1
HDP-22,RCPT,SIZE 2,26 POSN

HDP-22,RCPT,SIZE 2,26 POSN

Buy Now
D-Sub Connectors - 1658682-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658682-1
D-Sub Connectors 1658682-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658682-1
D-Sub Connectors 1658682-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 3147988 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
3147988
D Sub Connectors 3147988
TE Connectivity 1658682-1

TE Connectivity 1658682-1

Supplier's Site
D Sub Connectors - 1648526 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648526
D Sub Connectors 1648526
TE Connectivity 1658682-1

TE Connectivity 1658682-1

Supplier's Site
D-Sub, D-Shaped Connector Housings - A31949-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31949-ND
D-Sub, D-Shaped Connector Housings A31949-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position

Buy Now Datasheet
Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black - 70041444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black
70041444
Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black 70041444
Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Supplier's Site
CONN D-SUB HD HOUSING RCPT 26POS - 792-1658682-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB HD HOUSING RCPT 26POS
792-1658682-1
CONN D-SUB HD HOUSING RCPT 26POS 792-1658682-1
CONN D-SUB HD HOUSING RCPT 26POS

CONN D-SUB HD HOUSING RCPT 26POS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658682-1 1333170-1658682-1 439-1658682-1 1658682-1 1658682-1 3147988 A31949-ND 70041444 792-1658682-1
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 250V Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings Connector; 26; Front Metal Shell; Steel; Tin; Thermoplastic; Black CONN D-SUB HD HOUSING RCPT 26POS
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
Coax Connectors - 1050859-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
5 suppliers