Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334446-1-66100-9
Category: Connectors, Interconnects>Contac
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1-66100-9-SI,-1-661
Base Product Number: 66100
RoHS Status: RoHS Compliant
III SKT18-16TIN STRIP
Female Signal Crimp Terminal, 16-18AWG, Tin Plated Product overview: 1-66100-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66100-9 can be used for catalog matching and distributor lookup.
Socket Contact Tin Crimp 16-18 AWG Stamped
Socket Contact Tin Crimp 16-18 AWG Stamped
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
CONTACT, SOCKET, AWG18-16; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Type III+ Series Connectors; Wire Size AWG Min:18AWG; RoHS Compliant: Yes
CONN SOCKET 16-18AWG TIN CRIMP
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-66100-9 | 1334446-1-66100-9 | 1-66100-9 | 332-1-66100-9 | A31988CT-ND | 52K3321 | 52R3897 | 1-66100-9 |
| Product Name | Contacts | Connectors, Interconnects - Contacts - Multi Purpose | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Electronic Connector | Multi Purpose | Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Socket, Awg18-16; Product Range Amp - Te Connectivity | Multi Purpose |
| Termination | Crimp | Crimp | Crimp | Crimp |