TE Connectivity Contacts 1-66331-4

Description
III+ SKT,24-20,TIN,STRIP
Request a Quote Datasheet
Description
III+ SKT,24-20,TIN,STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66331-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66331-4
Contacts 1-66331-4
III+ SKT,24-20,TIN,STRIP

III+ SKT,24-20,TIN,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66331-4
Contacts 1-66331-4
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Swedesboro, NJ, United States
Contacts
1-66331-4
Contacts 1-66331-4
Contacts

Contacts

Buy Now
Multi Purpose - A31995CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31995CT-ND
Multi Purpose A31995CT-ND
Socket Contact Tin Crimp 20-24 AWG Stamped

Socket Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A31995TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31995TR-ND
Multi Purpose A31995TR-ND
Socket Contact Tin Crimp 20-24 AWG Stamped

Socket Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 47AC2790 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
47AC2790
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 47AC2790
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Type III+ Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66331-4 A31995CT-ND 47AC2790
Product Name Contacts Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data