TE Connectivity Multi Purpose 1-66105-8

Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 1-66105-8-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1-66105-8-ND
Multi Purpose 1-66105-8-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66105-8
Electronic Connector 332-1-66105-8
Female Signal Connector, Crimp, 20-24AWG, Gold/Tin Product overview: 1-66105-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66105-8 can be used for catalog matching and distributor lookup.

Female Signal Connector, Crimp, 20-24AWG, Gold/Tin Product overview: 1-66105-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66105-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 1-66105-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66105-8
Contacts 1-66105-8
III+ SKT,24-20,30AU/FL,SM PACK

III+ SKT,24-20,30AU/FL,SMPACK

Buy Now
Swedesboro, NJ, United States
Contacts
1-66105-8
Contacts 1-66105-8
MULTIMATE SM PKG PROG

MULTIMATE SM PKG PROG

Buy Now
Swedesboro, NJ, United States
Contacts
1-66105-8
Contacts 1-66105-8
Contacts

Contacts

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 96F7936 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
96F7936
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 96F7936
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 95M0471 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
95M0471
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 95M0471
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 1-66105-8 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66105-8
Multi Purpose 1-66105-8
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66105-8-ND 332-1-66105-8 1-66105-8 96F7936 95M0471 1-66105-8
Product Name Multi Purpose Electronic Connector Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details