Socket Contact Tin Crimp 24-26 AWG Stamped
CONN SOCKET 24-26AWG TIN CRIMP
CONTACT, SOCKET, 26-24AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31992-ND | 1-66109-7 | 1-66109-7 | 52K3328 |
| Product Name | Multi Purpose | Contacts | Multi Purpose | Contact, Socket, 26-24Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 24 to 26 AWG | 24 to 26 AWG | ? to 24 AWG |