PIN CONTACT22 DFLP22-28 AWG
Male Crimp Signal Pin Contact, Brass, Gold/Tin Plated, 22-28 AWG Product overview: 1658670-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1658670-4 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 22-28 AWG Stamped
CONN PIN 22-28AWG GOLD CRIMP
CONN PIN 22-28AWG GOLD CRIMP
HDP-22 HIGH DENSITY D-SUBS; PIN FOR PLUGS; 22-28AWG
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1658670-4 | 332-1658670-4 | A31953-ND | 1658670-4 | 792-1658670-4 | 1658670-4 | 70042864 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Multi Purpose | D-Sub Connectors | CONN PIN 22-28AWG GOLD CRIMP | Multi Purpose | HDP-22 HIGH DENSITY D-SUBS; PIN FOR PLUGS; 22-28AWG |
| Gender | Male / Plug | ||||||
| Termination | Crimp | ||||||
| Contact Size (AWG) | 22 to 28 AWG | 22 to 28 AWG | |||||
| Connector Type | D-Sub Connector |