TE Connectivity D-Shaped Connectors 1658643-1

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658643-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658643-1
D-Shaped Connectors 1658643-1
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31921-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31921-ND
D-Sub, D-Shaped Connector Housings A31921-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658643-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658643-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658643-1
HDP-20RCPTSIZE 1 9 POSNCLI

HDP-20RCPTSIZE 1 9 POSNCLI

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658643-1
250V Electronic Connector 439-1658643-1
D-Sub Connector F 9POS ST Crimp 250V 105C Metal Product overview: 1658643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658643-1 can be used for catalog matching and distributor lookup.

D-Sub Connector F 9POS ST Crimp 250V 105C Metal Product overview: 1658643-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658643-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1658643-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658643-1
D-Sub Connectors 1658643-1
HDP-20,RCPT,SIZE 1, 9 POSN,CLI

HDP-20,RCPT,SIZE 1, 9 POSN,CLI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658643-1
D-Sub Connectors 1658643-1
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1 - 70085489 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1
70085489
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1 70085489
CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1

CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1658643-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658643-1
D-Sub, D-Shaped Connector Housings 1658643-1
CONN D-SUB HOUSING RCPT 9POS

CONN D-SUB HOUSING RCPT 9POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658643-1 A31921-ND 1658643-1 439-1658643-1 1658643-1 1658643-1 70085489 1658643-1
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 250V Electronic Connector D-Sub Connectors CONNECTOR, RECEPTACLE, HDP-20, CRIMP SNAP, 9 POSITION, SIZE 1 D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478404-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp, Solder Terminal
View Details
5 suppliers
RF Connectors - 1-1337611-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers