TE Connectivity Contacts 1-66098-9

Description
II+ PIN, 18-16,TIN STRIP
Request a Quote Datasheet
Description
II+ PIN, 18-16,TIN STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 1-66098-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66098-9
Contacts 1-66098-9
II+ PIN, 18-16,TIN STRIP

II+ PIN, 18-16,TIN STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66098-9
Contacts 1-66098-9
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Swedesboro, NJ, United States
Contacts
1-66098-9
Contacts 1-66098-9
Contacts

Contacts

Buy Now
Multi Purpose - A105436CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A105436CT-ND
Multi Purpose A105436CT-ND
Pin Contact Tin Crimp 16-18 AWG Stamped

Pin Contact Tin Crimp 16-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A105436TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A105436TR-ND
Multi Purpose A105436TR-ND
Pin Contact Tin Crimp 16-18 AWG Stamped

Pin Contact Tin Crimp 16-18 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-1-66098-9
Electronic Connector 332-1-66098-9
Signal Contact PIN, Crimp, 16-18AWG, Brass/Tin, Straight, Cable Mount Product overview: 1-66098-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66098-9 can be used for catalog matching and distributor lookup.

Signal Contact PIN, Crimp, 16-18AWG, Brass/Tin, Straight, Cable Mount Product overview: 1-66098-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-66098-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ii+ Pin, 18-16,tin Strip Amp - Te Connectivity - 17R2029 - Newark, An Avnet Company
Chicago, IL, United States
Ii+ Pin, 18-16,tin Strip Amp - Te Connectivity
17R2029
Ii+ Pin, 18-16,tin Strip Amp - Te Connectivity 17R2029
II+ PIN, 18-16,TIN STRIP

II+ PIN, 18-16,TIN STRIP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66098-9 A105436CT-ND 332-1-66098-9 17R2029
Product Name Contacts Multi Purpose Electronic Connector Ii+ Pin, 18-16,tin Strip Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110558 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details