COSI PIN CONTACT HD20 DF; 24-20 AWG
COSI PIN CONTACT HD20 DF 24-20 AWG
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Crimp Signal Contact, Male, Brass, Gold/Tin Plated, 24-20 AWG Product overview: 166053-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166053-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905436-166053-1
Series: AMPLIMITE HDP-20
Features: D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
Package: Reel - TR
Family Name: 166053
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1660531, A99332TR, 2266-166053-1TR, Q2013939, A99332CT, 001 4009.08062, 166053-1-ND
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 166053-1 | 166053-1 | A99332TR-ND | 332-166053-1 | 905436-166053-1 |
| Product Name | D-Sub Connectors | Connectors Crimp Housings, Commercial, Unreviewed | D-Sub, D-Shaped Connector Contacts | Electronic Connector | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Contacts - 166053-1 |
| Connector Type | D-Sub Connector | D-Sub Connector |