TE Connectivity Connectors Miscellaneous 1-66105-9

Description
III SKT24-20TINLP
Request a Quote Datasheet
Description
III SKT24-20TINLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 1-66105-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1-66105-9
Connectors Miscellaneous 1-66105-9
III SKT24-20TINLP

III SKT24-20TINLP

Buy Now
Multi Purpose - A31990-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31990-ND
Multi Purpose A31990-ND
Socket Contact Tin Crimp 20-24 AWG Stamped

Socket Contact Tin Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 1-66105-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66105-9
Contacts 1-66105-9
III+ SKT,24-20,TIN,LP

III+ SKT,24-20,TIN,LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66105-9
Contacts 1-66105-9
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
1-66105-9
Contacts 1-66105-9
Contacts

Contacts

Buy Now
Multi Purpose - 1-66105-9 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
1-66105-9
Multi Purpose 1-66105-9
CONN SOCKET 20-24AWG TIN CRIMP

CONN SOCKET 20-24AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3325 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3325
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3325
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 93K1936 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
93K1936
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 93K1936
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 1-66105-9

AMP Components 1-66105-9

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-66105-9 A31990-ND 1-66105-9 1-66105-9 52K3325 93K1936
Product Name Connectors Miscellaneous Multi Purpose Contacts Multi Purpose Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Connector/Terminal/Pin
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details