TE Connectivity D-Shaped Connectors 1658656-1

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658656-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658656-1
D-Shaped Connectors 1658656-1
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bulk Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bulk Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-1658656-1
Electronic Connector 439-1658656-1
HDP-20 D-Sub Receptacle, 15 Pos, Shielded, Crimp, Metal Product overview: 1658656-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658656-1 can be used for catalog matching and distributor lookup.

HDP-20 D-Sub Receptacle, 15 Pos, Shielded, Crimp, Metal Product overview: 1658656-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658656-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31494-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31494-ND
D-Sub, D-Shaped Connector Housings A31494-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 1658656-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658656-1
D-Sub Connectors 1658656-1
KIT,HDP-20,ENCLSUR,R CPT,SIZE 2

KIT,HDP-20,ENCLSUR,RCPT,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658656-1
D-Sub Connectors 1658656-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363768-1658656-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363768-1658656-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363768-1658656-1
Win Source Part Number: 1363768-1658656-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Features: Backshell, Shielded Base Product Number: 1658656 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 15 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Cable Side (4-40) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 2 (DA, A) Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363768-1658656-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Features: Backshell, Shielded
Base Product Number: 1658656
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 15
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Cable Side (4-40)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 2 (DA, A)
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
Kit,hdp-20,enclsur,rcpt,size 2 Amp - Te Connectivity - 41AJ3845 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hdp-20,enclsur,rcpt,size 2 Amp - Te Connectivity
41AJ3845
Kit,hdp-20,enclsur,rcpt,size 2 Amp - Te Connectivity 41AJ3845
KIT,HDP-20,ENCLSUR,R CPT,SIZE 2

KIT,HDP-20,ENCLSUR,RCPT,SIZE 2

Supplier's Site
Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin - 70041617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin
70041617
Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin 70041617
Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin

Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658656-1 439-1658656-1 A31494-ND 1658656-1 1363768-1658656-1 41AJ3845 70041617
Product Name D-Shaped Connectors Electronic Connector D-Sub, D-Shaped Connector Housings D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Kit,hdp-20,enclsur,rcpt,size 2 Amp - Te Connectivity Connector, D-Shell; Receptacle; Front Metal Shell; 2; 15; 20 AWG; 0.35 in.; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060487-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
Data Connectivity Housings - 1-1394916-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
D-Shaped Connectors - 1-1589469-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers