TE Connectivity Rectangular Connector Contacts 166310-2

Description
Socket Contact Gold 20-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 20-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A106378-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106378-ND
Rectangular Connector Contacts A106378-ND
Socket Contact Gold 20-26 AWG Crimp

Socket Contact Gold 20-26 AWG Crimp

Buy Now Datasheet
Contacts - 166310-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
166310-2
Contacts 166310-2
MOD-5 REC.CONTACT

MOD-5 REC.CONTACT

Buy Now
Swedesboro, NJ, United States
Contacts
166310-2
Contacts 166310-2
Contacts

Contacts

Buy Now
Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity - 11H8092 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
11H8092
Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity 11H8092
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:0.1 AMPMODU Headers, Housings RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:0.1 AMPMODU Headers, Housings RoHS Compliant: Yes

Supplier's Site Datasheet
Contact Socket, Gold, 26Awg; Product Range Amp - Te Connectivity - 98K4172 - Newark, An Avnet Company
Chicago, IL, United States
Contact Socket, Gold, 26Awg; Product Range Amp - Te Connectivity
98K4172
Contact Socket, Gold, 26Awg; Product Range Amp - Te Connectivity 98K4172
CONTACT SOCKET, GOLD, 26AWG; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:0.1 AMPMODU Headers, Housings; Wire RoHS Compliant: Yes

CONTACT SOCKET, GOLD, 26AWG; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:0.1 AMPMODU Headers, Housings; Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106378-ND 166310-2 11H8092
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data