TE Connectivity D-Shaped Connectors 1658646-1

Description
Body Features Insert Material : Glass-Filled Nylon/Polyester Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.4 MM  [.19 - .37 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon/Polyester Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.4 MM  [.19 - .37 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658646-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658646-1
D-Shaped Connectors 1658646-1
Body Features Insert Material : Glass-Filled Nylon/Polyester Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.4 MM  [.19 - .37 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag, Kit Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon/Polyester
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.4 MM  [.19 - .37 INCH ]
  • Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag, Kit
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31484-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31484-ND
D-Sub, D-Shaped Connector Housings A31484-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D Sub Connectors - 7199144 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199144
D Sub Connectors 7199144
AMPLIMITE HDP20 d-sub socket kit, 9 way

AMPLIMITE HDP20 d-sub socket kit, 9 way

Supplier's Site
D Sub Connectors - 7199144P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199144P
D Sub Connectors 7199144P
AMPLIMITE HDP-20 d-sub cable socket,9way

AMPLIMITE HDP-20 d-sub cable socket,9way

Supplier's Site
D-Sub Connectors - 1658646-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658646-1
D-Sub Connectors 1658646-1
KIT,HDP-20,OVRMLD,RC PT,SIZE 1,

KIT,HDP-20,OVRMLD,RCPT,SIZE 1,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658646-1
D-Sub Connectors 1658646-1
POST MOLDED CS-BULK

POST MOLDED CS-BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658646-1
D-Sub Connectors 1658646-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658646-1
250V Electronic Connector 439-1658646-1
D-Sub Receptacle 9 Pos Crimp ST 250V 105C Shielded Product overview: 1658646-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658646-1 can be used for catalog matching and distributor lookup.

D-Sub Receptacle 9 Pos Crimp ST 250V 105C Shielded Product overview: 1658646-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658646-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658646-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658646-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658646-1
KITHDP-20OVRMLDRCPTS IZE 1

KITHDP-20OVRMLDRCPTSIZE 1

Buy Now
D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in - 70041592 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in
70041592
D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in 70041592
D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in

D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1658646-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658646-1
D-Sub, D-Shaped Connector Housings 1658646-1
CONN D-SUB HOUSING RCPT 9POS

CONN D-SUB HOUSING RCPT 9POS

Supplier's Site Datasheet
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity - 42K6675 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity
42K6675
D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity 42K6675
D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:SteelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658646-1 A31484-ND 7199144 7199144P 1658646-1 439-1658646-1 1658646-1 70041592 1658646-1 42K6675
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D Sub Connectors D Sub Connectors D-Sub Connectors 250V Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Receptacle; Steel; Female; 1; Tin; Crimp Snap-in D-Sub, D-Shaped Connector Housings D Sub Shell, Receptacle, 9 Position, Steel; No. Of Positions Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111492-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers