PHOENIX CONTACT USA Industrial Circular Connectors 1663129

Description
Phoenix Contact 1663129
Request a Quote Datasheet
Description
Phoenix Contact 1663129
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8016662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8016662
Industrial Circular Connectors 8016662
Phoenix Contact 1663129

Phoenix Contact 1663129

Supplier's Site
Circular Connector Assemblies - 277-4452-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4452-ND
Circular Connector Assemblies 277-4452-ND
5 Position Circular Connector Plug, Male Pins Screw

5 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact - 82Y7648 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
82Y7648
Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact 82Y7648
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8016662 277-4452-ND 82Y7648
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details