TE Connectivity D-Shaped Connectors 1658675-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658675-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658675-1
D-Shaped Connectors 1658675-1
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Cable Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]
  • Compatible Insulation Diameter Range : 4.19 - 11.56 MM  [.165 - .455 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 1658675-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658675-1
D-Sub Connectors 1658675-1
HDP-22,OVRMLD,PLUG KIT,SIZE 1,

HDP-22,OVRMLD,PLUG KIT,SIZE 1,

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658675-1
D-Sub Connectors 1658675-1
HD-22 PST MLD CS BULK

HD-22 PST MLD CS BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658675-1
D-Sub Connectors 1658675-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-1658675-1
Electronic Connector 439-1658675-1
15 Pos D-Sub Plug Kit, Male, Shielded, Straight, Crimp Product overview: 1658675-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658675-1 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Plug Kit, Male, Shielded, Straight, Crimp Product overview: 1658675-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658675-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658675-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658675-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658675-1
HDP-22OVRMLDPLUG KITSIZE 1

HDP-22OVRMLDPLUG KITSIZE 1

Buy Now
D-Sub, D-Shaped Connector Housings - A31501-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31501-ND
D-Sub, D-Shaped Connector Housings A31501-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position

Buy Now Datasheet
D Sub Connectors - 7455959 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7455959
D Sub Connectors 7455959
Plug 15 way cable mount HDP-22 Amplimite

Plug 15 way cable mount HDP-22 Amplimite

Supplier's Site
D Sub Connectors - 7455959P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7455959P
D Sub Connectors 7455959P
Plug 15 way cable mount HDP-22 Amplimite

Plug 15 way cable mount HDP-22 Amplimite

Supplier's Site
D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin - 70041348 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin
70041348
D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin 70041348
D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin

D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658675-1 1658675-1 439-1658675-1 1658675-1 A31501-ND 7455959 7455959P 70041348
Product Name D-Shaped Connectors D-Sub Connectors Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub, D-Shaped Connector Housings D Sub Connectors D Sub Connectors D-Sub Plug, Cable; Steel; Plug; Crimp; 1; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
In-Series Adapters - 1054874-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
RF Connectors - 1-1337580-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
D-Shaped Connectors - 1218232-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers