TE Connectivity D-Shaped Connectors 1658685-1

Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658685-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658685-1
D-Shaped Connectors 1658685-1
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 78

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31952-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31952-ND
D-Sub, D-Shaped Connector Housings A31952-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-1658685-1
Electronic Connector 439-1658685-1
78 Pos High Density D-Sub Female Connector, Straight, Shielded, Gold Contact Product overview: 1658685-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658685-1 can be used for catalog matching and distributor lookup.

78 Pos High Density D-Sub Female Connector, Straight, Shielded, Gold Contact Product overview: 1658685-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658685-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658685-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658685-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658685-1
HDP-22RCPTSIZE 578 POSN

HDP-22RCPTSIZE 578 POSN

Buy Now
D-Sub Connectors - 1658685-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658685-1
D-Sub Connectors 1658685-1
HDP-22,RCPT,SIZE 5,78 POSN

HDP-22,RCPT,SIZE 5,78 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658685-1
D-Sub Connectors 1658685-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658685-1
D-Sub Connectors 1658685-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 1658685-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658685-1
D-Sub, D-Shaped Connector Housings 1658685-1
CONN D-SUB HD HOUSING RCPT 78POS

CONN D-SUB HD HOUSING RCPT 78POS

Supplier's Site Datasheet
Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black - 70041450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black
70041450
Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black 70041450
Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658685-1 A31952-ND 439-1658685-1 1658685-1 1658685-1 1658685-1 70041450
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Sub Connectors D-Sub, D-Shaped Connector Housings Connector; 78; Front Metal Shell; Steel; Tin; Thermoplastic; Black
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Through Hole Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051644-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
Microminiature & Nanominiature D Connectors - 1-1925220-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers