DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
140
150
160
170
180
190
197
198
199
200
201
202
203
204
205
206
207
208
209
210
220
230
240
250
260
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "11 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "12 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "13 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "14 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "15 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "16 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "17 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "19 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "2 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.165"" (4.20mm)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "20 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "21 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "24 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "24 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "28 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "36 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "36 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Rectangular Connectors - Housings Plug Red 0.165"" (4.20mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "40 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "40 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "44 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "48 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Rectangular Connectors - Housings Plug Natural 0.200"" (5.08mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)" | |
| "6 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "9 Rectangular Connectors - Housings Plug Black or Red 0.165"" (4.20mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Black or Red 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 3 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 6 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.084"" ~ 0.102"" (2.13mm ~ 2.59mm) No Tail Press-Fit, Knurled" | |
| 10 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin-Lead 18 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin-Lead 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 18 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 16_4310-50-12-X1/033 _-E | |
| 16_4310-50-12-X60/03 3_-E | |
| 16_4310-50-12-X61/03 3_-E | |
| 16_4310-50-12-X62/03 3_-E | |
| 16_4310-50-3-X1/003_ -H | |
| 17 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin 18 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 18 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 2 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 3 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 3+Ground Cable Connector Assembly Top Entry IDC | |
| 4 (3 + PE) Position Circular Connector Distributor IDC | |
| 4 Position Circular Connector Distributor IDC | |
| 4 Position Circular Connector Panel Feed-Through Solder Tabs | |
| 4 Position Circular Connector Plug, Male Pins IDC | |
| 4 Position Circular Connector Receptacle, Female Sockets IDC | |
| AUDIO CONN PC TAIL | |
| AUDIO CONNECTOR | |
| Base - Panel Mount Connector Bottom Entry B10 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B16 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B24 IP65 - Dust Tight, Water Resistant | |
| Connector Cap (Cover), Dust For MTA-100 Series | |
| Connector Cap (Cover), Dust For MTA-156 Series | |
| Connector Cap (Cover), Strain Relief For MTA-100 Series | |
| Connector Cap (Cover), Strain Relief For MTA-156 Series | |
| Connector Guide Bushing For M4 Thread | |
| Connector Hood For Rapid Lock Series Black | |
| Connector Hood For Rapid Lock Series Red | |
| Connector Nut Green | |
| Connector Polarizing Device (Key, Plug, Post) For Universal MATE-N-LOK Series | |
| Connector Strain Relief For Universal MATE-N-LOK Series | |
| DOUBLE-LEVEL TERMINAL BLOCK | |
| FEED-THROUGH TERMINAL BLOCK | |
| Hood Connector Side Entry M25 B24 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 B10 IP65 - Dust Tight, Water Resistant | |
| INTERCONNECT MISC | |
| M-SRS PIN ASSY 3+ | |
| Pin Contact Gold Crimp 16-18 AWG Stamped | |
| Pin Contact Gold Crimp 20-24 AWG Stamped | |
| Pin Contact Gold Crimp 24-26 AWG Stamped | |
| Pin Contact Tin Crimp 16-18 AWG Stamped | |
| Pin Contact Tin Crimp 20-24 AWG Stamped | |
| Pin Contact Tin Crimp 24-26 AWG Stamped | |
| PROTECTIVE CONDUCTOR TERMINAL BL | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| TERM BLOCK HDR 16POS 3.50MM | |
| Terminal In-Line Splice Connector IDC 12-14 AWG Gray | |
| TYPE 3+ STIFT |
| << Prev | Next >> |