Female Signal Contact, Crimp, Gold, 3A, 20-24AWG Product overview: 166309-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-166309-2 can be used for catalog matching and distributor lookup.
Socket Contact Gold 20-26 AWG Crimp
Socket Contact Gold 20-26 AWG Crimp
CRIMP CONTACT, SOCKET, 24-20AWG; Product Range:Mod V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod V Series Connectors; Wire Size AWG RoHS Compliant: Yes
Contact, Mod V Series, Socket, Crimp, Phosphor Bronze RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-166309-2 | A107018TR-ND | 166309-2 | 83Y7040 | 11H8090 |
| Product Name | 3A Electronic Connector | Rectangular Connector Contacts | Contacts | Crimp Contact, Socket, 24-20Awg; Product Range Amp - Te Connectivity | Contact, Mod V Series, Socket, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack |