TE Connectivity D-Shaped Connectors 1658671-1

Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658671-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658671-1
D-Shaped Connectors 1658671-1
Body Features Insert Material : Glass-Filled Nylon Shell Plating Material : Tin Configuration Features Number of Positions : 26 Contact Features Contact Options : Order Separately Contact Size : Size 22 Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Front Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 26

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658671-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658671-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658671-1
HDP-22PLUGSIZE 2 26 POSN

HDP-22PLUGSIZE 2 26 POSN

Buy Now
D Sub Connectors - 2709759 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2709759
D Sub Connectors 2709759
TE Connectivity 1658671-1

TE Connectivity 1658671-1

Supplier's Site
D Sub Connectors - 1641528 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1641528
D Sub Connectors 1641528
TE Connectivity 1658671-1

TE Connectivity 1658671-1

Supplier's Site
D-Sub, D-Shaped Connector Housings - A31944-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31944-ND
D-Sub, D-Shaped Connector Housings A31944-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
1658671-1
D-Sub Connectors 1658671-1
HD-22 CS ASSY-TIN PLT

HD-22 CS ASSY-TIN PLT

Buy Now
D-Sub Connectors - 1658671-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658671-1
D-Sub Connectors 1658671-1
HDP-22,PLUG,SIZE 2, 26 POSN

HDP-22,PLUG,SIZE 2, 26 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658671-1
D-Sub Connectors 1658671-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1658671-1
250V Electronic Connector 439-1658671-1
High Density D-Sub Connector, 26 Pos, Male, Crimp, Straight, 250V Product overview: 1658671-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658671-1 can be used for catalog matching and distributor lookup.

High Density D-Sub Connector, 26 Pos, Male, Crimp, Straight, 250V Product overview: 1658671-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658671-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1365173-1658671-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1365173-1658671-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1365173-1658671-1
Win Source Part Number: 1365173-1658671-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-22 Package: Bulk Product Status: Active Features: Grounding Indents Base Product Number: 1658671 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Positions: 26 Number of Rows: 3 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub, High Density Shell Size, Connector Layout: 2 (DA, A) High Density Shell Material, Finish: Steel, Tin Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1365173-1658671-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-22
Package: Bulk
Product Status: Active
Features: Grounding Indents
Base Product Number: 1658671
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Positions: 26
Number of Rows: 3
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub, High Density
Shell Size, Connector Layout: 2 (DA, A) High Density
Shell Material, Finish: Steel, Tin Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS - 70041456 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS
70041456
AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS 70041456
AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS

AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658671-1 1658671-1 2709759 A31944-ND 1658671-1 1658671-1 439-1658671-1 1365173-1658671-1 70041456
Product Name D-Shaped Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors 250V Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings AMPLIMITE HDP-22 HIGH DENSITY D-SUBS; PLUG; 26 CONTACTS
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products