TE Connectivity Multi Purpose 1-66255-1

Description
Pin Contact Tin Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A122214CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A122214CT-ND
Multi Purpose A122214CT-ND
Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Multi Purpose - A122214TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A122214TR-ND
Multi Purpose A122214TR-ND
Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 1-66255-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-66255-1
Contacts 1-66255-1
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334305-1-66255-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334305-1-66255-1
Connectors, Interconnects - Contacts - Multi Purpose 1334305-1-66255-1
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1334305-1-66255-1 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Power, Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 12-16 AWG Contact Termination: Crimp Contact Material: Copper Pin or Socket: Pin Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 1-66255-1-ND,A122214 TR,A122214CT Base Product Number: 66255 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1334305-1-66255-1
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Power, Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 12-16 AWG
Contact Termination: Crimp
Contact Material: Copper
Pin or Socket: Pin
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 1-66255-1-ND,A122214TR,A122214CT
Base Product Number: 66255
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-1-66255-1
Electronic Connector 2027-1-66255-1
Pin & Socket Connectors MALE CONTACT ASSM (STRIP) Product overview: 1-66255-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-66255-1 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors MALE CONTACT ASSM (STRIP) Product overview: 1-66255-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-66255-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Male Contact Assy. (Strip) Amp - Te Connectivity - 40P8423 - Newark, An Avnet Company
Chicago, IL, United States
Male Contact Assy. (Strip) Amp - Te Connectivity
40P8423
Male Contact Assy. (Strip) Amp - Te Connectivity 40P8423
MALE CONTACT ASSY. (STRIP)

MALE CONTACT ASSY. (STRIP)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122214CT-ND 1-66255-1 1334305-1-66255-1 2027-1-66255-1 40P8423
Product Name Multi Purpose Contacts Connectors, Interconnects - Contacts - Multi Purpose Electronic Connector Male Contact Assy. (Strip) Amp - Te Connectivity
Contact Size (AWG) 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details