DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
140
150
160
170
180
190
198
199
200
201
202
203
204
205
206
207
208
209
210
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 (Mate), 20 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "10 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "11 (Mate), 22 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "11 Rectangular Connectors - Housings Receptacle 0.156"" (3.96mm)" | |
| "11 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "12 (Mate), 24 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "13 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "14 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "14 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "144 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "144 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "15 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "16 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "16 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "17 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "18 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "18 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "18 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "19 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "19 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "19 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "2 (Mate), 4 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "2 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "21 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "21 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "22 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "23 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "24 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 (Mate), 6 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 (Mate), 8 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "5 (Mate), 10 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 (Mate), 12 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "7 (Mate), 14 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 135° Through Hole" | |
| "7 Position Terminal Block Plug, Male Pins 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "72 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "8 (Mate), 16 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug Housing for Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "9 (Mate), 18 (Input) Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 90° and 270° Free Hanging (In-Line)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 19 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 19 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 17 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.156"" (3.96mm)" | |
| "Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.028"" ~ 0.033"" (0.71mm ~ 0.84mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.037"" ~ 0.041"" (0.94mm ~ 1.04mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder" | |
| 10 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 10 Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 10 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 10 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 11 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 12 Position Rectangular Plug Connector IDC Gold 22 AWG | |
| 12 Position Rectangular Plug Connector IDC Tin-Lead 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Gold 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 12 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG | |
| 13 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 14 Position Rectangular Plug Connector IDC Tin-Lead 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 15 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 22 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 16 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole | |
| 1646350 | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG | |
| 17 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG | |
| 2 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 2 (Power) Position Housing for Female Sockets Connector Type B | |
| 2 Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 20 Position Housing for Female Sockets Connector Type C | |
| 20 Position Housing for Male Pins Connector Type C | |
| 22 (16 + 6 Power) Position Housing for Female Sockets Connector Black Panel Mount Mini-Drawer | |
| 22 (16 + 6 Power) Position Housing for Male Pins Connector Black Panel Mount Mini-Drawer | |
| 25 (20 + 5 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole | |
| 29 (21 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Lower | |
| 29 (21 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Lower | |
| 3 (Power) Position Housing for Female Sockets Connector Type A | |
| 3 (Power) Position Housing for Male Pins Connector Type A | |
| 32 (22 + 10 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 32 (22 + 10 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 36 (32 + 4 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 37 (24 + 13 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle | |
| 37 (24 + 13 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 39 (24 + 15 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 39 Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 39 Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 4 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 4 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 40 (32 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer, Middle | |
| 40 (32 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle | |
| 40 (36 + 4 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 4P.MINI-MATSWITZERLA ND ASSY | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 52 (44 + 8 Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 52 (44 + 8 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 52 Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 52 Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 6 Rectangular Connectors - Housings Plug Natural | |
| 6P.MINI-MATSWITZERLA ND ASSY | |
| 8 (Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer | |
| 8 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer | |
| 8P.P.L.TERM.(D) | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9P.MINI-MATCH ASSY | |
| Adapter Connector D-Sub, 15 Pin Female To D-Sub, 15 Pin Male Free Hanging (In-Line) | |
| Adapter Connector D-Sub, 44 HD, Female To D-Sub, 44 Pin Male Free Hanging (In-Line) | |
| Adapter Connector D-Sub, 62 HD, Female To D-Sub, 62 HD, Male Free Hanging (In-Line) | |
| Base - Box Mount Connector Side Entry M32 B6 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B10 | |
| Base - Panel Mount Connector Bottom Entry B16 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B24 IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry B6 | |
| CAP, AUDIO CONN, OD CAD | |
| Connector Blanking Plug | |
| Connector Cable Feedthrough Plugs | |
| Connector Cable Feedthrough Sleeves | |
| Connector Cable Feedthrough | |
| Connector Cable Gland, Adapter | |
| Connector Cable Gland | |
| Connector Cap (Cover) For Sumicon 1600 Series Connectors | |
| Connector Corrugated Tube Screw Connector | |
| Connector Cover with Retaining Cord | |
| Connector For | |
| Connector Guide Pin For UPM Series | |
| Connector Label, Snap In For W and Z Series | |
| Connector Label, Snap In For Z Series | |
| Connector Locking Rail For | |
| Connector PE Multiplier | |
| Connector Reducing Adapter | |
| Connector Seal | |
| Connector Step-Up Adapter | |
| Connector | |
| Contact Gold Power Socket 12 AWG Crimp | |
| Contact Gold Power Socket 12 AWG Solder, PCB | |
| Contact Gold Power Socket 20 AWG Crimp | |
| Contact Gold Power Socket Solder, PCB | |
| Contact Gold Signal Socket Solder | |
| Contact Power Socket Crimp | |
| Contact Signal Socket Crimp | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Snap-In | |
| CROWN CLIP SENIOR II, AG PLATING | |
| Female Insert 10 Position Screw | |
| Female Insert 10 Position Terminal Block, Straight - Push In | |
| Female Insert 10 Position Terminal Block, Straight - Screw | |
| Female Insert 16 Position Screw | |
| Female Insert 16 Position Terminal Block, Straight - Push In | |
| Female Insert 16+Ground Position Terminal Block, Straight - Screw | |
| Female Insert 24 Position Screw | |
| Female Insert 24 Position Terminal Block, Straight - Push In | |
| Female Insert 24+Ground Position Terminal Block, Straight - Screw | |
| Female Insert 6 Position Screw | |
| Female Insert 6 Position Terminal Block, Straight - Push In | |
| Female Insert 6+Ground Position Terminal Block, Straight - Screw | |
| Female Insert without Contacts 10+Ground Position Crimp | |
| Female Insert without Contacts 16+Ground Position Crimp | |
| Female Insert without Contacts 24+Ground Position Crimp | |
| Female Insert without Contacts 6+Ground Position Crimp | |
| Female Module 5 Position Tension Clamp | |
| Hood - Coupling Connector Bottom Entry M25 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 B16 IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof | |
| Hood Connector Side Entry M25 D25 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 B16 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 B32 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 B48 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 B24 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 B24 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 B48 IP65 - Dust Tight, Water Resistant | |
| Interconnect Misc | |
| Locking Post For D-Sub Connectors | |
| Male Insert 10 Position Screw | |
| Male Insert 10 Position Terminal Block, Straight - Push In | |
| Male Insert 10 Position Terminal Block, Straight - Screw | |
| Male Insert 16 Position Screw | |
| Male Insert 16 Position Terminal Block, Straight - Push In | |
| Male Insert 16 Position Terminal Block, Straight - Screw | |
| Male Insert 16+Ground Position Terminal Block, Straight - Screw | |
| Male Insert 24 Position Screw | |
| Male Insert 24 Position Terminal Block, Straight - Push In | |
| Male Insert 24+Ground Position Terminal Block, Straight - Screw | |
| Male Insert 6 Position Screw | |
| Male Insert 6 Position Terminal Block, Straight - Push In | |
| Male Insert 6+Ground Position Terminal Block, Straight - Screw | |
| Male Insert without Contacts 10+Ground Position Crimp | |
| Male Insert without Contacts 16+Ground Position Crimp | |
| Male Insert without Contacts 24+Ground Position Crimp | |
| Male Insert without Contacts 6+Ground Position Crimp | |
| Male Module 5 Position Tension Clamp | |
| Pin Contact Gold Crimp 16-18 AWG Signal, Stamped | |
| Position Connector | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Socket Contact Gold Crimp 16-18 AWG Stamped | |
| TERM BLOCK HDR 5POS 5.08MM | |
| TERM BLOCK PLUG 2POS 5.08MM | |
| Terminal Busbar Clip Connector Solder |
| << Prev | Next >> |