Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: 1-6609952-9 from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-1-6609952-9 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315233-1-6609952-9
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: P, Corcom
Number of Positions: 3
Current - IEC: 6A
Voltage - IEC: 120VAC
Current - UL: 6A
Voltage - UL: 250VAC
Features: Shielded, Voltage Selector
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Connector Style: IEC 320-C14
Filter Type: Filtered (EMI, RFI) - Commercial
Fuse Holder, Drawer: Fuse Holder, Twin Fused
Panel Cutout Dimensions: Variable Size
Panel Thickness: 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Accomodates a Fuse: Yes (Fuse Not Included)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Corcom Filters
Base Product Number: 6609952
Approval Agency: CSA, UL, VDE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-6609952-9-ND | 301-1-6609952-9 | 1315233-1-6609952-9 | 41AJ1206 |
| Product Name | Power Entry Modules (PEM) | Electronic Connector | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Ps00Xds6B=C4533 Amp - Te Connectivity |
| Mounting | Panel Mount, Snap-In | Panel Mount, Snap-In |