Aries Electronics, Inc. IC & Component Sockets 16-600-10

Description
IC & Component Sockets 16P FORK DIP HDR
Request a Quote Datasheet
Description
IC & Component Sockets 16P FORK DIP HDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 16-600-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
16-600-10
IC & Component Sockets 16-600-10
IC & Component Sockets 16P FORK DIP HDR

IC & Component Sockets 16P FORK DIP HDR

Buy Now
Headers, Specialty Pin - A103-ND - DigiKey
Thief River Falls, MN, United States
Headers, Specialty Pin
A103-ND
Headers, Specialty Pin A103-ND
16 Position DIP, DIL - Header Connector Forked Tin

16 Position DIP, DIL - Header Connector Forked Tin

Buy Now Datasheet
Connectors Sockets - Unreviewed - 16-600-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Unreviewed
16-600-10
Connectors Sockets - Unreviewed 16-600-10
No Xref

No Xref

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - 16-600-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
16-600-10
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin 16-600-10
CONN HDR DIP FORK 16POS TIN

CONN HDR DIP FORK 16POS TIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 16-600-10 A103-ND 16-600-10 16-600-10
Product Name IC & Component Sockets Headers, Specialty Pin Connectors Sockets - Unreviewed Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Header Connector; DIP, DIL - Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
D-Sub Connector Assemblies - 2262-A99089-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers