TE Connectivity D-Shaped Connectors 1658660-1

Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 8.59 - 14.27 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 8.59 - 14.27 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658660-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658660-1
D-Shaped Connectors 1658660-1
Body Features Insert Material : Thermoplastic Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 8.59 - 14.27 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Bulk Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 8.59 - 14.27 MM  [.338 - .562 INCH ]

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Bulk Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-1658660-1
Electronic Connector 439-1658660-1
HDP-20 D-Sub Connector, 37 Pos, Female, Shielded, Crimp, Straight Product overview: 1658660-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658660-1 can be used for catalog matching and distributor lookup.

HDP-20 D-Sub Connector, 37 Pos, Female, Shielded, Crimp, Straight Product overview: 1658660-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658660-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31498-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31498-ND
D-Sub, D-Shaped Connector Housings A31498-ND
Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub Connectors - 1658660-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658660-1
D-Sub Connectors 1658660-1
KIT,HDP-20,ENCLSUR,R CPT,SIZE 4

KIT,HDP-20,ENCLSUR,RCPT,SIZE 4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658660-1
D-Sub Connectors 1658660-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658660-1
D-Sub Connectors 1658660-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Kit,hdp-20,enclsur,rcpt,size 4 Amp - Te Connectivity - 41AJ3849 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hdp-20,enclsur,rcpt,size 4 Amp - Te Connectivity
41AJ3849
Kit,hdp-20,enclsur,rcpt,size 4 Amp - Te Connectivity 41AJ3849
KIT,HDP-20,ENCLSUR,R CPT,SIZE 4

KIT,HDP-20,ENCLSUR,RCPT,SIZE 4

Supplier's Site
Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black - 70041637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black
70041637
Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black 70041637
Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black

Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658660-1 439-1658660-1 A31498-ND 1658660-1 41AJ3849 70041637
Product Name D-Shaped Connectors Electronic Connector D-Sub, D-Shaped Connector Housings D-Sub Connectors Kit,hdp-20,enclsur,rcpt,size 4 Amp - Te Connectivity Connector, Cable; Receptacle; Front Metal Shell; 4; 37; 20 AWG; 0.45 in.; Black
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060869-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Coax Connectors - 1-1393682-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers