TE Connectivity D-Shaped Connectors 1658655-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1658655-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1658655-1
D-Shaped Connectors 1658655-1
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ] Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.83 - 9.52 MM  [.19 - .375 INCH ]
  • Compatible Insulation Diameter Range : 4.83 - 8.38 MM  [.19 - .33 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-1658655-1
Electronic Connector 439-1658655-1
D-Subminiature Connector, 9 Pos, Male, Crimp, Shielded, Straight Product overview: 1658655-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658655-1 can be used for catalog matching and distributor lookup.

D-Subminiature Connector, 9 Pos, Male, Crimp, Shielded, Straight Product overview: 1658655-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1658655-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658655-1 - 1001627-1658655-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658655-1
1001627-1658655-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658655-1 1001627-1658655-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001627-1658655-1 Packaging: Bulk Number of Positions: 9 Color: Black Features: Backshell, Grounding Indents, Shielded Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Connector Style: D-Sub Mounting: Free Hanging (In-Line) Flange Feature: Cable Side (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Shell Finish Thickness: 200μin (5.08μm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001627-1658655-1
Packaging: Bulk
Number of Positions: 9
Color: Black
Features: Backshell, Grounding Indents, Shielded
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Connector Style: D-Sub
Mounting: Free Hanging (In-Line)
Flange Feature: Cable Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Shell Finish Thickness: 200μin (5.08μm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A31493-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31493-ND
D-Sub, D-Shaped Connector Housings A31493-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D-Sub Connectors - 1658655-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658655-1
D-Sub Connectors 1658655-1
KIT,HDP-20,ENCLSUR,P LUG,SIZE 1

KIT,HDP-20,ENCLSUR,PLUG,SIZE 1

Buy Now
D-Sub Connectors - 1658655-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1658655-1
D-Sub Connectors 1658655-1
HDP SHLD ENCL BULK

HDP SHLD ENCL BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1658655-1
D-Sub Connectors 1658655-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1658655-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1658655-1
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1658655-1
KITHDP-20ENCLSURPLUG SIZE 1

KITHDP-20ENCLSURPLUGSIZE 1

Buy Now
D Sub Connectors - 1864853 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1864853
D Sub Connectors 1864853
KIT,HDP-20,ENCLSUR,P LUG,SIZE 1

KIT,HDP-20,ENCLSUR,PLUG,SIZE 1

Supplier's Site
Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel - 70043039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel
70043039
Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel 70043039
Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel

Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1658655-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
1658655-1
D-Sub, D-Shaped Connector Housings 1658655-1
CONN D-SUB HOUSING PLUG 9POS

CONN D-SUB HOUSING PLUG 9POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1658655-1 439-1658655-1 1001627-1658655-1 A31493-ND 1658655-1 1658655-1 1658655-1 1864853 70043039 1658655-1
Product Name D-Shaped Connectors Electronic Connector D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 1658655-1 D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D Sub Connectors Connector, Cable; Plug; Front Metal Shell; 1; 9; 20 AWG; 0.35 in.; Black; Steel D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Solder Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111506-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount
View Details
6 suppliers
D-Sub, D-Shaped Connector Accessories - A125380-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
D-Shaped Connectors - 1218440-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers